location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF6550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0564B044 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999294735 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 600 DPI
  • - A4 22 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 64 MB
  • - 23,7 kg
Warranty:
Long product name Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm :
The long product name of Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MF6550 - Laser, 4-in-1, 22 ppm, 1200 x 600 dpi, 64MB, USB 2.0, 23.7kg
More>>>
Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm:
The official description of Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Benefit from a complete print and communication centre. This All-in-One offers fast and professional high quality laser printing, faxing, copying and colour scanning at a minimum investment.

Features

- Laser All-in-One: print, fax, copy, colour scan
- 22 ppm/cpm, 1200 x 600 dpi print resolution (enhanced)
- Super G3 fax modem
- 50-page Duplex Automatic Document Feeder
- Optional network connectivity
- High performance and productive communication centre

Everything in one without compromise
This compact and complete multifunctional handle your workgroup business needs fast and efficiently. Benefit from productive and professional laser printing, faxing, copying and colour scanning. Cut investment costs considerably and save on office space.

High speed, high quality laser output
Print and copy at 22 pages per minute with high quality laser output. A 1200 x 600 dpi enhanced print resolution delivers perfect results for both text and graphics. Start printing straight away as there is virtually no warm-up time with Canon’s On-Demand fixing technology.

Fast and professional faxing
The Super G3 fax modem sends faxes at a fast 3 seconds per page* to cut your communication costs. A 256-page* fax memory stores incoming faxes safely if paper or toner runs out. Canon’s Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.

Time saving features
Time saving features enhance ease of use and productivity. The 50-page Duplex Automatic Document Feeder speeds up double-sided printing and copying. Even fax lengthy documents without the need to split them up first. A standard 500-sheet paper cassette and 100-sheet multi purpose tray meets your paper demands adequately. For heavy-duty use an optional 500-sheet cassette is available.

Optional networking printing
Share printing resources with the optional AXIS 1650 Print Server - offering simple and seamless connectivity to your existing network. Maximise the potential of your i-SENSYS MF6550 and profit from productive network printing direct from all connected PCs.

Superb colour scanning
Scan colour documents and photos directly to a PDF format or email. A 600 x 600 dpi optical scanning resolution with up to 9600 x 9600 dpi enhanced resolution ensures maximum detail. The USB2.0 Hi-Speed interface speeds up image transmission between your multifunctional and PC.

All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your i-SENSYS MF6550 is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Short summary description Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm:
This short summary of the Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF6550, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF6550. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
13,5 s
Print margins (top, bottom, right, left)
2,9 mm
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
8 s
Maximum number of copies
99 copies
Copier resize
50 - 200%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Modem speed
33,6 Kbit/s
Fax memory
256 pages
Fax speed dialing (max numbers)
123
Fax broadcasting
124 locations
Fax dual access
Yes
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive
Envelopes sizes
10, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
64 MB
Sound pressure level (copying)
66 dB
Sound power level (standby)
43 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
860 W
Power consumption (standby)
20 W
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Weight
23,7 kg
Other features
Dimensions (WxDxH)
827 x 784 x 1095 mm
Compatible operating systems
Windows 98/ Me/ 2000/ XP/ Vista Mac OS X version 10.2.8-10.5.x Linux
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF6180dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF6180dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
8482B031 MF6180dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm
(show image)
8482B023 MF6140dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B041 MF-4430 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B111 MF4550d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B091 MF4580dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B081 MF4450 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm
(show image)
1827B015 MF4690PL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)