Cisco logo

Cisco Duplex Cable InfiniBand/fibre optic cable 10 m Orange

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51519
Info modified on:
09 Jul 2021, 16:54:22
Long product name Cisco Duplex Cable InfiniBand/fibre optic cable 10 m Orange:

Compatible 10 Meter Fiber Multimode SX LC to SC

Short summary description Cisco Duplex Cable InfiniBand/fibre optic cable 10 m Orange:

Cisco Duplex Cable, 10 m

Long summary description Cisco Duplex Cable InfiniBand/fibre optic cable 10 m Orange:

Cisco Duplex Cable. Cable length: 10 m, Full duplex

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.