location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BP-308 battery 850mAh MVX4i Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-308 battery 850mAh MVX4i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0781B003
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2019 16:04:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BP-308 battery 850mAh MVX4i Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 850 mAh
  • - Black
Long product name Canon BP-308 battery 850mAh MVX4i Lithium-Ion (Li-Ion) :
The long product name of Canon BP-308 battery 850mAh MVX4i Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BP-308 battery
More>>>
Canon BP-308 battery 850mAh MVX4i Lithium-Ion (Li-Ion):
The official description of Canon BP-308 battery 850mAh MVX4i Lithium-Ion (Li-Ion) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BP-308 battery 850mAh for MVX4i.

Short summary description Canon BP-308 battery 850mAh MVX4i Lithium-Ion (Li-Ion):
This short summary of the Canon BP-308 battery 850mAh MVX4i Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BP-308 battery 850mAh MVX4i, 850 mAh, Lithium-Ion (Li-Ion)

Long summary description Canon BP-308 battery 850mAh MVX4i Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Canon BP-308 battery 850mAh MVX4i Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Canon BP-308 battery 850mAh MVX4i. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Product colour: Black. Weight: 40 g

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
850 mAh
Battery
Product colour
Black
Weight & dimensions
Weight
40 g