location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR3107 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304226383 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:05:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure Freestanding rack Black :
The long product name of APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosue
More>>>
APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure Freestanding rack Black:
The official description of APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure Freestanding rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tall enclosure with 48U spaces for additional equipment. Compact width to optimize data center space. For low to medium density server and networking applications.

Short summary description APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure Freestanding rack Black:
This short summary of the APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure, Freestanding rack, 48U, 1704 kg, 138,2 kg, Black

Long summary description APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure Freestanding rack Black:
This is an auto-generated long summary of APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure Freestanding rack Black based on the first three specs of the first five spec groups.

APC NetShelter SX 48U 600mm Wide x 1070mm Deep Enclosure. Type: Freestanding rack, Rack capacity: 48U, Maximum weight capacity: 1704 kg. Weight: 138,2 kg. Product colour: Black

Features
Rack capacity *
48U
Type *
Freestanding rack
Maximum weight capacity *
1704 kg
Product colour
Black
Weight & dimensions
Size (imperial)
48,3 cm (19")
Width
600 mm
Depth
1070 mm
Height
2258 mm
Weight
138,2 kg
Weight & dimensions
Mounting depth (min)
19,1 cm
Mounting depth (max)
91,5 cm
Packaging data
Package weight
157,7 kg
Logistics data
Harmonized System (HS) code
85381000
Other features
Dimensions (WxDxH)
600 x 1070 x 2258 mm
Package dimensions (WxDxH)
899 x 1219 x 2385 mm
Dynamic load
1022
Static load
1704
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
México 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)