location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Bubble Jet Printing BP37-DTS calculator Display Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bubble Jet Printing Calculator BP37-DTS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8011A001 show
Show alternative article codes used in the online market place
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Bubble Jet Printing BP37-DTS calculator Display Grey :
The long product name of Canon Bubble Jet Printing BP37-DTS calculator Display Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BP37-DTS 12 digit printing calculator 5.6 lines/sec, 5 European languages
More>>>
Canon Bubble Jet Printing BP37-DTS calculator Display Grey:
The official description of Canon Bubble Jet Printing BP37-DTS calculator Display Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BP37-DTS is a fast, easy-to-operate desktop printing calculator. It offers a range of business functions together with high performance Bubble Jet printing.


Fast and virtually silent in operation, The BP37-DTS has a well-laid out keyboard, 12 digit capacity and clear, easy-to-read liquid crystal display. With the use of three keys, the BP37-DTS performs cost/sell/margin calculations. If for example you've paid €200 for something and want to sell it at a 12.5% profit, you simply type 200 followed by the Cost button, then 12.5 followed by the Margin button. The display will show 225 followed by the word 'Sell.' This is the price you would sell at to make a 12.5% profit.

Short summary description Canon Bubble Jet Printing BP37-DTS calculator Display Grey:
This short summary of the Canon Bubble Jet Printing BP37-DTS calculator Display Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Bubble Jet Printing Calculator BP37-DTS, Display, 12 digits, Grey

Long summary description Canon Bubble Jet Printing BP37-DTS calculator Display Grey:
This is an auto-generated long summary of Canon Bubble Jet Printing BP37-DTS calculator Display Grey based on the first three specs of the first five spec groups.

Canon Bubble Jet Printing Calculator BP37-DTS. Type: Display. Digits: 12 digits. Product colour: Grey

Design
Type *
Display
Product colour *
Grey
Display
Display size (HxV)
134,5 x 22,5 mm
Digit comma separator
Yes
Digits *
12 digits
Memory
Memory type
1 + GT
Power
Battery type
No
Weight & dimensions
Weight
1,1 kg
Dimensions (WxDxH)
190 x 294 x 68 mm
Brand Image Product code Product Stock Price from
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon CALC LC-8E GFB EURO calculator Grey Canon CALC LC-8E GFB EURO calculator Grey
(show image)
4042A001 CALC LC-8E GFB EURO 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-10E calculator Grey Canon LS-10E calculator Grey
(show image)
4037A004 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-100E calculator Display Stainless steel Canon HS-100E calculator Display Stainless steel
(show image)
4067A003 HS-100E 0.00
(excl. VAT)
0 (incl. VAT)
Canon WS1210H calculator Display Black Canon WS1210H calculator Display Black
(show image)
4098A007 WS1210H 0.00
(excl. VAT)
0 (incl. VAT)
Canon TX1210e calculator Display Black Canon TX1210e calculator Display Black
(show image)
4100A004 TX1210e 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-100E calculator Display Canon HS-100E calculator Display
(show image)
4067A002 HS-100E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)