location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK P770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:P7700M0031FR
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-620UM 1,06 GHz
  • - 30,7 cm (12.1") 1280 x 800 pixels LED backlight 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR 3G
  • - 8 h 60 W
  • - Windows 7 Professional 64-bit
Warranty: 2 Years
Long product name Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black :
The long product name of Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK P770, Intel Core i7-620UM (1.06GHz, 4MB), 4GB (2x 2GB) DDR3 1066MHz PC3-8500 RAM, 500GB 7200rpm SATA 2.5" S.M.A.R.T. HDD, 12.1" TFT (1280x800px), Gigabit Ethernet, WLAN 802.11a/b/g/n, WebCam 2.0MP, Bluetooth 2.1, 3G/UMTS, DVD Super Multi, Microsoft Windows 7 Professional
More>>>
Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black:
The official description of Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The slim companion to go
The LIFEBOOK P770 and P8110 from Fujitsu represent a milestone in design and mobility. Featuring latest Intel® Core™ i7 vPro™ processor the LIFEBOOK P Series is the perfect choice for users who need full functionality and performance while on the move.

TECH SPECS LIFEBOOK P770
- Intel® Core™ i7 vPro™ processor
- genuine Windows® 7 Professional
- High security thanks to Advanced Theft Protection and Computrace® enabled BIOS including disabling
- Available in two design options: Glossy black and matt black
- Integrated Webcam and fingerprint sensor
- Unlimited connectivity with optional 3G/UMTS, WLAN and Bluetooth
- Optional 128 GB Solid State Disk

EASE OF USE
Your business doesn’t live in the office – it goes wherever you go. And with Windows 7 Professional, you have simple ways to connect, communicate, network, and get it done – whether you’re in the office or on the road. And thanks to the integrated Bluetooth antenna, you can seamlessly connect your LIFEBOOK P Series to your peripherals and other mobile devices.

FACE TO FACE
With the integrated webcam comfortable video calls and video conferences are a pleasure – without the need for any accessories. Your partner's image will appear clear and sharp on the 30.7 cm (12.1-inch) WXGA display, which utilizes glare technology to allow wider viewing angles and which is backlit with LEDs for exceptional brightness.
The notebook can equally be used to make phone calls economically via Voice over IP, with integrated microphones that effectively suppress ambient noise for top sound quality.

GOOD TO GO
The compact and lightweight LIFEBOOK P Series is the ultimate companion for mobile business performers. Embedded mobile broadband keeps you connected while travelling by car or train, and fits perfectly on your lap in even the smallest airplane seat. No matter how rough the ride, our ShockSensor technology secures your sensitive
data by protecting the hard disk against sudden bumps. The integrated EcoButton allows an extended battery life, so you can work much longer between charges.

Short summary description Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black:
This short summary of the Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK P770, Intel® Core™ i7, 1,06 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK P770. Processor family: Intel® Core™ i7, Processor model: i7-620UM, Processor frequency: 1,06 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,4 kg

Design
Product colour *
Black
Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-620UM
Processor cores
2
Processor threads
4
Processor boost frequency
2,13 GHz
Processor frequency *
1,06 GHz
System bus rate
2,5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
18 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
166 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
HD
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® QS57 Express
Keyboard
Keyboard keystroke
2 mm
Keyboard key pitch
1,8 cm
Pointing device
Touchpad
Keyboard number of keys
83
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Bundled software
Adobe Acrobat Reader Application Panel Display Manager ShockSensor Utility Power Saving Utility Wireless Selector Utility Nero Essentials S
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
BGA 34 x 28
Supported instruction sets
SSE4.1, SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43562
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
8 h
Power
AC adapter power
60 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3,16 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Wi-Fi certified
Yes
Certification
CE!, CB, RoHS, WEEE, ENERGY STAR 5.0, EPEAT
Weight & dimensions
Width
282 mm
Depth
215 mm
Height
29,9 mm
Weight *
1,4 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
282 x 215 x 29,9 mm
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 08:49:42
Uk has collected 13 expert reviews for Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-07 08:49:40
The Fujitsu Lifebook P770 sounds like the ultimate ultra-portable: it weighs only 1.4kg, yet includes an optical drive, a Core i7 processor and lasted over seven hours in our light-use battery test. Unfortunately, the Intel 620UM is the new ultra-low v...
Bottom line Fujitsu have crammed a wondrous number of features into this small wonder, but poor build quality and a cramped keyboard let it down, and it's far too expensive...
40%
itpro.co.uk
Updated:
2011-08-07 08:49:41
The Lifebook P770 is a lightweight and feature-packed ultra-portable laptop that's also fast in Windows applications. It's flawed and overpriced though due to the small keyboard and excessively warm underside. We also wish it had longer battery life. U...
67%
v3.co.uk
Updated:
2011-08-07 08:49:41
Fujistu’s new Lifebook P770 has a lot of the same ingredients as its predecessor – the Lifebook P8110. It’s still aimed at business users who can afford to splash out on expensive hardware and it’s housed in the same tough magnesium chassis. The specs...
Good Good performance; long battery life; robust build quality; excellent connectivity options...
Bad Price tag; integrated graphics rather than dedicated; too much carry on the keyboard...
Bottom line If you don’t balk at the price, the P770 is a good purchase. That said, there aren’t that many high-end corporate models over £1,000 so there’s not much in the way of competition. However, the P770 is a robust laptop built for portability, heavy duty...
80%
techradar.com
Updated:
2011-08-07 08:49:41
Fujitsu's Lifebook P770 places a strong emphasis on portability without compromising on performance, with the inclusion of a low-voltage Intel Core i7 processor. The resultant battery life and strong communications make this a fantastic machine for com...
Good Good performance, Battery life, DVD drive, Nice screen...
Bad Integrated graphics, Small HDD...
80%
whatlaptop.techradar.com
Updated:
2011-08-07 08:49:42
Fujitsu’s Lifebook P770 (£1420 inc. VAT) places a strong emphasis on portability without compromising on performance, with the inclusion of Intel’s new low-voltage Core i7 processor. The resultant battery life and strong communications make this a fan...
0%
Zdnet.com.au
Updated:
2011-11-04 14:56:55
Design Fujitsu doesn't typically target the home user with its LifeBook designs. If anything, the company's taken over the mantle that IBM/Lenovo used to carry with notebooks that look all business. Despite its small size and weight (282x215x29mm...
Bottom line Fujitsu's tiny Core i7 system is all business. Don't expect flashy graphics performance or shiny case designs, but as a spreadsheet-crunching machine with good portability it's highly suitable.
75%
goodgearguide.com.au
Updated:
2011-11-04 14:56:55
Fujitsu's LifeBook P770 is designed for anyone after a small yet fully featured laptop. It's a 12.1in ultraportable notebook with a Core i7 CPU and 4GB of RAM, as well as plenty of ports and a built-in optical drive. The LifeBook P770's biggest drawc...
Good Very light, fully featured, built-in optical drive, good specs...
Bad Feels cramped, touchpad sometimes not accurate, screen squeaks...
70%