location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750GB 3.5" SATA II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3750630AS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 16 MB
  • - 633 g
Warranty: 5 years
Long product name Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II :
The long product name of Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barracuda 7200.11 750GB 3.5" SATA II
More>>>
Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II:
The official description of Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

By combining proven components and state-of-the-art technology, the 11th generation Seagate Barracuda 7200.11 family delivers up to 1 TB of storage for your digital life.

Seagate has a proven track record of consistently delivering reliable products in volume, and the new Barracuda 7200.11 family is no exception. Designed with up to four platters and the only second-generation perpendicular recording technology in the industry, the Barracuda 7200.11 drive offers the ideal balance of world-class technology and value, providing customers with an optimal overall solution. The capacity, reliability and performance of this drive, along with its 5-year limited warranty, ensure the longevity of digital content for years to come.
Key Features and Benefits

- Proven second-generation perpendicular recording technology
- Massive capacities of 1 TB, 750 GB and 500 GB
- Up to 32-MB Cache
- Fast SATA 3Gb/s NCQ interface
- Speedy performance at 105Mb/s sustained data rate

Short summary description Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II:
This short summary of the Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 750GB 3.5" SATA II, 3.5", 750 GB, 7200 RPM

Long summary description Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II:
This is an auto-generated long summary of Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Seagate Desktop HDD 750GB 3.5" SATA II. HDD size: 3.5", HDD capacity: 750 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
750 GB
HDD speed *
7200 RPM
Interface *
Serial ATA II
Type *
HDD
Storage drive buffer size
16 MB
HDD number of heads
6
Read seek time
8,5 ms
Write seek time
9,5 ms
Average latency
4,16 ms
Bytes per sector
512
Start/stop cycles
50000
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Power
Operating voltage
5 / 12 V
Start-up current
3 A
Operational conditions
Operating temperature (T-T)
0 - 600 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-60,96 - 3048 m
Non-operating altitude
-60,96 - 12192 m
Operating shock
63 G
Non-operating shock
300 G
Weight & dimensions
Width
101,6 mm
Height
26,1 mm
Depth
147 mm
Weight
633 g
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:16:13
Uk has collected 105 expert reviews for Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techradar.com
Updated:
2013-11-02 02:14:52
Seagate's 11th generation 1.5TB Barracuda 7200.11 hard disk was the first 1.5TB disk to market, and although it's been around for a while, it's still a very capable and popular drive.It's easy to see why, with its combination of performance, capacity...
Good Good price, Decent capacity, Read/Write performance...
Bad Seek times a bit low...
80%
pcauthority.com.au
Updated:
2013-11-02 02:14:55
Like the 1TB version, this 7200.11 is based on relatively old technology, so it’s at a disadvantage. Its most prominent weakness is power consumption: it’s quoted as drawing 8.3W idle and 10.8W in operation, which is no worse than the 1TB model, but st...
Bottom line A bog-standard drive, but it’s best value in this capacity...
83%
digitalversus.com
Updated:
2013-11-02 02:15:10
1.5 TB is one of the largest sizes of hard drive available today. Seagates model at this end of the range is the 7200.11, but the manufacturer isnt relying on size alone to sell this hard drive: it claims that its second generation perpendicular mag...
Good Excellent read and write speeds, Large storage space: 1.5 TB...
Bad No noise management, Quite loud, 15.1 ms acess time, Can get hot: average temperature 46 °C...
100%
alphr.com
Updated:
2013-11-02 02:15:13
The 1TB drive has a more promising set of specifications than other Seagate disks. Three 334GB platters and a 32MB cache bring the Seagate into line with the majority of its high-capacity rivals. The 1TB Barracuda returned quick benchmark results - an...
Bottom line Excellent performance, good value and a generous warranty...
83%
alphr.com
Updated:
2013-11-02 02:15:13
After the 2TB Caviar Green, this is the largest disk on test this month - and alongside the cavernous amount of space, provided as four 375GB platters, is a 32MB cache. Cramming so much storage into such a small space didn't seem to slow down the Seaga...
Bottom line Cheap and fast - the Seagate is an excellent high-capacity choice...
83%
alphr.com
Updated:
2013-11-02 02:15:13
Seagate varies its specifications more than any other manufacturer. The 640GB Barracuda boasts two platters and a 32MB cache; this 750GB drive has four 188GB platters but only 16MB of buffer, resulting in predictably reduced performance. Average read a...
Bottom line Unpredictable performance and poor value ruin this Seagate...
67%
alphr.com
Updated:
2013-11-02 02:15:13
Seagate's long-running Barracuda range comes with decent specifications, including a 32MB cache and 7,200rpm spindle speed across most of the range. This 640GB drive is the lowest capacity Seagate product on test this month. But with two dense 320GB pl...
Bottom line Good performance across the board but at a relatively high price...
83%
atomicmpc.com.au
Updated:
2013-11-02 02:15:13
The first hard drive that Seagate ever made was called the ST506, which fit into two 5.25in bays, and held a grand total of 5MB storage. Back when it was released in 1980, it cost many hundreds of dollars ($US1500 to be exact), and was more space than...
Bottom line Great storage space, and nice performance too...
90%
expertreviews.co.uk
Updated:
2013-11-02 02:15:24
This would have been the highest-capacity hard disk weve ever seen if it werent for the last-minute arrival of Western Digitals 2TB Caviar Green. That said, 1.5TB is still a staggering capacity. Best of all, it doesnt come at a price premium: at...
100%
overclockersclub.com
Updated:
2013-11-02 02:15:27
You really have to wonder when the need for hard drive space began to start skyrocketing. Although I got into this hobby/addiction later than some, I remember my first hard drive being in the realm of 500 megabytes. Coupled up with my 486 DX2 processo...
Good Massive storage on a single drive, Reduced energy consumption, Drive performance, Perpendicular recording, 32MB cache, Five year warranty...
Bad Slower access time...
Bottom line As the largest single drive in its class, the Seagate Barracuda 1.5 Terabyte 7200.11 hard drive offers performance equal to or greater than the Seagate 1TB drive. It only falls short in the access time portion of the benchmarking. With that being said...
0%
theregister.co.uk
Updated:
2013-11-02 02:15:35
The Barracuda 7200.11 has an enormous capacity, is very fast, has a modest price and operates quietly. It's clear that SSDs will replace hard drives in time, but with drives like the 1.4TB Barracuda around, that still lies some way in the future.
Bottom line The Barracuda 7200.11 has an enormous capacity, is very fast, has a modest price and operates quietly. It's clear that SSDs will replace hard drives in time, but with drives like the 1.4TB Barracuda around, that still lies some way in the future...
90%
ocaholic.ch.english
Updated:
2013-11-02 02:15:38
Seagate presents the eleventh generation of its Barracuda series which in this case comes with up to 1 TByte of disk space. Furthermore the Barracuda 7200.11 1 TB has a sustained data rate of up to 105 MByte/s, access times of 8.5 millisecons on averag...
Bottom line With the Barracuda 7200.11 1.0 TB Seagate presents a hard disk with an above average capacity. The throughput is also astonishing: 109 MByte/s when the drive does sequential writing operations. When you consider that in the specifications only 105 MByt...
0%
tomshardware.co.uk
Updated:
2013-11-02 02:15:39
The introduction of the first 1 TB hard drive was more than a year ago. Hitachi was first to market with its Deskstar 7K1000, followed by Western Digital’s Caviar Green, Seagate’s Barracuda 7200.11 and finally Samsung with the Spinpoint F. Hitachi and...
0%
overclockersclub.com
Updated:
2013-11-02 02:15:50
My first computer was a Commodore VIC 20; back then there was no such thing as a hard drive and you were lucky if your parents could afford to buy the tape drive just so that you could store some small programs you found in the manual that came with t...
Good 1 Terabyte, 32MB Cache, Perpendicular Recording, Price (own opinion)...
Bad None...
Bottom line So what are you actually receiving for the money you need to spend on a Seagate 1 TB Barracuda 7200.11 is performance, storage speed and reliability. My 750GB Barracuda is two years old and I have not had a problem with it, while I have RMAed two West...
0%
goodgearguide.com.au
Updated:
2013-11-02 02:16:02
Seagates Barracuda 7200.11 is the companys second generation perpendicular recording-based drive and its the first to reach a capacity of 1TB. The 7200.11 uses a four-platter, eight-head design for its 1TB capacity, with each platter holding 250GB...
Good 1TB capacity, quiet operation, 5-year warranty, solid read and write performance...
Bad It was slow in our file transfer test The Final Word While it was slower than expected in our file transfer tests, theres a lot to like about this drive. Its good for a gaming PC due to its solid read and write performance scores, and its quiet and r...
Bottom line While it was slower than expected in our file transfer tests, theres a lot to like about this drive. Its good for a gaming PC due to its solid read and write performance scores, and its quiet and relatively cool operation also makes it suitable for a...
80%
tomshardware.co.uk
Updated:
2013-11-02 02:16:06
Those who wanted to ship their terabyte hard drives fast came in late this time. I’m referring to Samsung and Seagate, who intended to overtake Hitachi by providing terabyte hard drives based on a higher data densities, and thus using a smaller platte...
0%
tweaktown.com
Updated:
2014-03-21 02:05:05
Today’s storage requirements are growing at an exponential rate. Back when PC’s were used primarily for office work, hard disks only stored word documents, spread sheets and email, all of which would require only a fraction of what today&rsquo...
Bottom line Hard disks by far are the slowest part of the computer today when it comes to the mechanical nature of them; granted, DVD drives are slower still, but they aren’t used for storing the Operating System or Virtual Memory which the hard disk plays the...
90%
uk.hardware.info
Updated:
2018-04-13 14:39:48
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 750GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST3750330AS 750GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 500GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 500GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST3500620AS 500GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 500GB 3.5" SATA II 3.5" Serial ATA II Seagate Desktop HDD 500GB 3.5" SATA II 3.5" Serial ATA II
(show image)
ST3500320AS 500GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II Seagate Desktop HDD 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II
(show image)
ST31000340AS 1000GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)