location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO 15" FlexScan® touchpanel LCD computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" FlexScan® touchpanel LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L353T-BK show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2022 11:00:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO 15" FlexScan® touchpanel LCD computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 38,1 cm (15")
  • - 1024 x 768 pixels
  • - 25 ms 450:1
  • - 35 W
Warranty: 3 years carry-in
Long product name EIZO 15" FlexScan® touchpanel LCD computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black :
The long product name of EIZO 15" FlexScan® touchpanel LCD computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15" TFT, 0.297 mm, 1024x768, TCO '99, DVI-D, d-sub, TN, Touch Surface, black
More>>>
EIZO 15" FlexScan® touchpanel LCD computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black:
The official description of EIZO 15" FlexScan® touchpanel LCD computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FlexScan L352T-C and L353T-C are versatile touch panel monitors that bring together superior picture performance with advanced touch technology. Both models feature slim bezels on the top and sides to save space on the desk and counter. Finger touch is standard, with pen touch available using the optional TP1 dedicated touch pen.

- Contrast 450:1, Brightness 180 cd/m2
- Touch Surface
- RS232 Interface (L352T-C) / USB Interface (L353T-C)
- SlimEdge design with extremely narrow bezel
- Digital and analogue ports
- 2 x Built-in speakers

Short summary description EIZO 15" FlexScan® touchpanel LCD computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black:
This short summary of the EIZO 15" FlexScan® touchpanel LCD computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO 15" FlexScan® touchpanel LCD, 38,1 cm (15"), 1024 x 768 pixels, 25 ms, Black

Long summary description EIZO 15" FlexScan® touchpanel LCD computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black:
This is an auto-generated long summary of EIZO 15" FlexScan® touchpanel LCD computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black based on the first three specs of the first five spec groups.

EIZO 15" FlexScan® touchpanel LCD. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 150°. Product colour: Black

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
Display brightness
180 cd/m²
Response time *
25 ms
Screen shape *
Flat
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
160°
Viewing angle, vertical
150°
Display number of colours *
16.78 million colours
Pixel pitch
0,297 x 0,297 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
24 - 61 Hz
Viewable size diagonal
38 cm
Digital horizontal frequency
31 - 49 kHz
Digital vertical frequency
59 - 61 Hz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Design
Product colour *
Black
Ports & interfaces
Number of upstream ports
1
DVI port
Yes
Ports & interfaces
DVI-D ports quantity
1
DVI-I ports quantity
1
Audio input
3.5 mm stereo jack
Audio output
3.5 mm stereo jack
Power
Power consumption (typical) *
35 W
Power consumption (PowerSave)
3 W
Weight & dimensions
Width (with stand)
346 mm
Depth (with stand)
157 mm
Height (with stand)
369 mm
Weight (with stand)
5 kg
Weight (without stand)
4,1 kg
Packaging content
Cables included
USB
Other features
Dimensions (WxDxH)
346 x 54,5 x 301 mm
Dimensions (W x D x H) with stand
346 x 157 x 369 mm
Display viewable area (HxV)
304 x 228 mm
Speakers
Built-in
Mounting interface
VESA 75 X 75 mm
Power management
VESA DPMS, DVI-DMPM
Certification
CE, TÜV GM (IEC 60601)