location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AU103AA display privacy filters Frameless display privacy filter 39,6 cm (15.6")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AU103AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU103AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962134467 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 322994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
Warranty: 1 Year
Long product name HP AU103AA display privacy filters Frameless display privacy filter 39,6 cm (15.6") :
The long product name of HP AU103AA display privacy filters Frameless display privacy filter 39,6 cm (15.6"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" Privacy Filter AU103AA
More>>>
HP AU103AA display privacy filters Frameless display privacy filter 39,6 cm (15.6"):
The official description of HP AU103AA display privacy filters Frameless display privacy filter 39,6 cm (15.6") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work with confidence that your screen is not readily visible to others.
- Narrows the screen viewing angle without causing image distortion or blurring for the user.
- Custom integrated fit - no sticky tabs or Velcro to worry about.

Short summary description HP AU103AA display privacy filters Frameless display privacy filter 39,6 cm (15.6"):
This short summary of the HP AU103AA display privacy filters Frameless display privacy filter 39,6 cm (15.6") data-sheet is auto-generated and uses the product title and the first six key specs.

HP AU103AA, 39,6 cm (15.6"), Laptop, Frameless display privacy filter

Long summary description HP AU103AA display privacy filters Frameless display privacy filter 39,6 cm (15.6"):
This is an auto-generated long summary of HP AU103AA display privacy filters Frameless display privacy filter 39,6 cm (15.6") based on the first three specs of the first five spec groups.

HP AU103AA. Maximum screen size: 39,6 cm (15.6"). Suitable for: Laptop, Type: Frameless display privacy filter

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Filter colour
Black
Features
Display types supported *
LCD
Easy to clean
Yes
Ergonomics
Minimum screen size
39,6 cm (15.6")
Maximum screen size *
39,6 cm (15.6")