location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE Check ‘ROLINE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATX 2.0 Power Extension Cable, 24-pin 0.3 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.03.1016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990168866
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘ROLINE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 20:23:47
The date of the most recent change of this product data-sheet in Icecat.
ROLINE 11.03.1016 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows you to extend the 24 pin ATX2.0 power cable, from the newest Power supply generation
  • - 2x 24pin ATX2.0 M-F connectors
Long product name ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m :
The long product name of ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATX 2.0 Power Extension Cable, 24-pin, 0.3 m
More>>>
Short summary description ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m:
This short summary of the ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m, 0,3 mm

Long summary description ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m:
This is an auto-generated long summary of ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m based on the first three specs of the first five spec groups.

ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m

Brand Image Product code Product Stock Price from
ROLINE

ROLINE ATX Ppower Cable 24-/20-pin Multicolour 0,2 m
(show image)
11.03.1018 ATX Ppower Cable 24-/20-pin 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE ATX Power Cable 20-/24-pin Multicolour 0,3 m
(show image)
11.03.1017 ATX Power Cable 20-/24-pin 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE ATX Power Cable 0.3m Multicolour 0,3 m
(show image)
11.03.1015 ATX Power Cable 0.3m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)