location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 11880 large format printer Colour 2880 x 1440 DPI 448 x 1608 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 11880 + Onyx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C679001A3 show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 11880 large format printer Colour 2880 x 1440 DPI 448 x 1608 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - 448 x 1608 mm Cut sheets
  • - USB port Ethernet LAN
Long product name Epson Stylus Pro 11880 large format printer Colour 2880 x 1440 DPI 448 x 1608 mm Ethernet LAN :
The long product name of Epson Stylus Pro 11880 large format printer Colour 2880 x 1440 DPI 448 x 1608 mm Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 11880, C/LC/VM/VLM/Y/LK/LLK/PK/MK, 2880 x 1440, 40" x 60", 53dB, 360 nozzles x 9
More>>>
Epson Stylus Pro 11880 large format printer Colour 2880 x 1440 DPI 448 x 1608 mm Ethernet LAN:
The official description of Epson Stylus Pro 11880 large format printer Colour 2880 x 1440 DPI 448 x 1608 mm Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our Ultimate Expression
At Epson, we never forget our heritage. We never forget the thousands of Creative Professionals who helped guide our engineering development to become what it is today. And after a decade has passed, we are still fascinated by what is possible.
There is a single word used among the Stylus Pro engineering teams within Epson - Monozukuri (mono-zu-kuri). When translated, it represents the human involvement required to develop the world's most difficult technologies - and succeeding.

Introducing the Epson Stylus Pro 11880
Representing the ultimate expression of Epson Stylus Pro engineering, the Epson Stylus Pro 11880 is produced by a dedicated team of specialists. Every step of its production is scrutinized, while incorporating our latest technologies, including an advanced MicroPiezo® TFP print head, real-time automatic switching between Matte and Photo Black inks, automatic nozzle verification and cleaning, and more. The result is the world's most advanced 64-inch wide photographic printer.
Epson UltraChrome K3® is the standard by which all other professional level ink technologies are judged. Now enhanced with our breakthrough new Vivid Magenta pigments, our latest-generation ink technology requires only eight colors, including a three-level black technology, to significantly raise the quality levels for professional color and black-and-white prints.
Imagine producing 64-inch-wide archival prints with amazing color fidelity, gloss level, and scratch resistance, while providing consistently stable colors that significantly outperform lesser ink technologies. Imagine producing professional, neutral and toned, black-and-white prints with even higher density levels, along with virtually no metamerism or bronzing.
With an even higher level of ink droplet accuracy, we've developed an all-new MicroPiezo TFP print head, featuring a new ink repelling coating technology for reduced nozzle clogging. And, when combined with our new Epson AccuPhoto™ HD screening technology, at an astonishing resolution of 2880 x 1440 dpi, Epson has once again raised the level of image quality - even exceeding our previous best.
Capable of handling virtually any media type, in roll or cut-sheet, up to 64 inches wide, Epson sets the standard for professional media use. Whether producing sellable color or black-and-white photography, fine art reproduction, or color accurate proofs for client approvals, never before have Creative Professionals had such a powerful tool, allowing them to produce their vision without compromise.
Our latest Epson Stylus Pro printers continue to represent a level of technology unprecedented in Epson's history. Combining the extreme precision of an Epson Stylus Pro print engine, with the extraordinary performance of our latest Epson UltraChrome K3 Ink technology, Epson continues to redefine the future of wide-format printing.

Nine-Channel MicroPiezo TFP Print Head
- Print head design capable of handling nine separate ink channels
- One-inch wide high-performance print head with 360 nozzles per channel
- Low vibration meniscus control for highly accurate dot shape and placement
- All-new ink repelling coating to dramatically reduce nozzle clogging

Eight-Color Epson UltraChrome K3™ with Vivid Magenta Ink Technology
- High-density pigments for an extremely wide color gamut
- New formulation of Magenta pigments for extreme blues and purples
- Professional print permanence ratings for truly sellable quality prints
- High-gloss Microcrystal Encapsulation™ technology for reduced gloss differential
- Superior scratch resistance from improved pigment and resin chemistry
- Color is stable immediately after printing - no short-term color shifting
- Produces a black density up to 2.55 with an L value of 2.9

Epson AccuPhoto™ HD Screening Technology
- Advanced screening algorithm resulting in prints with superior color and clarity
- Maximum resolution of 2880 x 1440 dpi for incredibly sharp text and line art
- Extremely accurate fine blends and photographic transitions

Variable-Sized Droplet with TFP Technology
- Produces variable-sized droplets as small as 3.5 picoliters to greatly decrease print times while optimizing photographic quality
- Exotic Thin Film Piezo (TFP), along with Low Vibration Meniscus Control technology precisely controls the curvature of every ink droplet within each nozzle before releasing it onto the media. The result is extremely sharp and accurate placement of ink droplets for the ultimate in photographic print quality

Advanced Black-and-White Printing Technology
- Unique driver technology takes full advantage of our three-level black system to produce professional black-and-white prints from color or grayscale image files
- Produces a truly consistent print with no color crossover or color cast
- Some of the world's greatest black-and-white photography has been printed using this technology

Automatic Real-time Black Ink Mode Switching
- Printer utilizes two different black ink modes Photo Black or Matte Black
- This innovative solution optimizes black ink density for various media types, dramatically improving final print quality

Three-Level Black Ink Technology
- Simultaneously uses Black, Light Black, and Light Light Black inks
- Significantly improves the gray balance while eliminating colorcasts
- Outstanding highlight-to-shadow grayscale accuracy for a smoother tonal range
- Virtually eliminates any bronzing of the basic pigment chemistry
- Enhances the ICC profiling process for ColorSync™ and ICM™ workflows

Superior Connectivity
- Standard connectivity includes one USB 2.0 and one Gigabit Ethernet port
- Professional Epson Photographic Drivers for Macintosh® and Windows®
- Fully supported by most leading third party RIPs and workflows

Professional Media Handling with Automatic Roll Media Take-Up Reel
- Prints on virtually any media type, in roll or cut sheet, up to 64-inches wide
- All media is front-loaded via a unique straight-through media path
- Accurate automatic loading of cut sheet media up to 64-inches wide in a variety of weights up to 1.5mm thick posterboard
- User-adjustable Roll Media Spindle accepts either 2-inch or 3-inch media cores
- Produces impositions based upon a work-and-turn process, allowing for printing on both sides of certain media types
- Built-in Automatic Cutting System supporting most media types
- Standard Automatic Roll Media Take-up Reel for unattended production of long print runs
- Optional Retractable Fabric-Based Media Bin safely captures multiple prints up to 64" x 36"

Automatic Media Bar Code Tracking and Identification System
- System automatically tracks media type, remaining length, media width, etc.
- Data is stored within the barcode and printed at the edge of the roll before unloading
- Reloading partially reused media rolls is now very efficient with less chance for mistakes

Epson Intelligent High-Capacity Ink System
- Pressurized ink cartridge technology ensures reliable ink delivery at all printer speeds, while dramatically reducing the physical size of the ink cartridges
- Nine individual 700ml (fill vol.) ink cartridges
- On-the-fly ink cartridge replacement for increased productivity

Unique Printer Activity Lighting System
- Nine individual amber LED lights provide live feedback about ink and printer activity

Automatic Head Alignment
- Built-in sensor reads printed data for highly precise alignments of all color channels
- Aligns both single and bi-directional print modes

Automatic Nozzle Verification and Cleaning
- Embedded sensors quickly verify nozzle status without using media
- System automatically performs a head cleaning if required
- Nozzle verification is performed in under 30 seconds
- Nozzle verification process consumes less than 1 ml of ink
- Can be set to automatically perform check before each job; periodically;
- or can be turned off

True BorderFree™ Roll-Based Printing
- Capable of printing off both left and right edges of roll based media (up to 54" wide), while automatically cutting top and bottom edges to produce a full-bleed print on all four sides
- Fully trims finished prints more accurately and safely than by hand

Epson PreciseColor™ Manufacturing
- Unique production technology to ensure printer-to-printer color consistency
- Colorimetric calibration is performed during the manufacturing process
- This process automatically evaluates and adjusts the color performance of each printer
- The result is extreme color repeatability for demanding color performance over time
- Completely eliminates the need for internal printer calibration devices or procedures

Apple® Macintosh® 16-bit Printer Drivers
- Enhanced 16-bit data support for Macintosh users
- Takes full advantage of 16-bit data files from compatible application software
- Depending upon the file being printed, you may see a more accurate print

World Class Service and Support
- Includes one-year of limited coverage under the Epson Preferred Protection Plan with toll-free telephone support available Monday through Friday and usually next-business-day on-site service
- Optional one- or two-year Epson Preferred Plus service plans available

Short summary description Epson Stylus Pro 11880 large format printer Colour 2880 x 1440 DPI 448 x 1608 mm Ethernet LAN:
This short summary of the Epson Stylus Pro 11880 large format printer Colour 2880 x 1440 DPI 448 x 1608 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 11880, 2880 x 1440 DPI, TFP, 448 x 1608 mm, 137,1 cm, Gigabit Ethernet, USB Type-A

Long summary description Epson Stylus Pro 11880 large format printer Colour 2880 x 1440 DPI 448 x 1608 mm Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro 11880 large format printer Colour 2880 x 1440 DPI 448 x 1608 mm Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro 11880. Maximum resolution: 2880 x 1440 DPI, Print head: TFP. Maximum print size: 448 x 1608 mm, Maximum roll width: 137,1 cm. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000BASE-T(X). Sound pressure level (printing): 53 dB, Country of origin: Spain. Power requirements: 100 - 240V, 50/60Hz, Power consumption (standby): 5 W, Power consumption (typical): 55 W

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
9
Print head
TFP
Paper handling
Maximum print size *
448 x 1608 mm
Cut sheets *
Yes
Maximum roll width
137,1 cm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100/1000BASE-T(X)
RJ-45 ports quantity
1
Performance
Sound pressure level (printing)
53 dB
Country of origin
Spain
Power
Power requirements
100 - 240V, 50/60Hz
Power consumption (standby)
5 W
Power consumption (typical)
55 W
System requirements
Compatible operating systems
Windows 7, Vista, XP Mac OS X
Weight & dimensions
Dimensions (WxDxH)
2336,8 x 711,2 x 1168,4 mm
Weight
207,4 kg
Packaging data
Package width
785 mm
Package depth
2520 mm
Package height
915 mm
Package weight
225 kg
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Logistics data
Quantity per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
106,5 cm
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
1 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
106,5 cm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:15:05
Uk has collected 5 expert reviews for Epson Stylus Pro 11880 + Onyx and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%