location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 5Y CoverPlus, SureColour SC-T3100 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5Y CoverPlus, SureColour SC-T3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP05OSSECF11
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 5Y CoverPlus, SureColour SC-T3100 1 license(s) 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site Basic Onsite Service
  • - 1 license(s)
  • - 5 year(s)
  • - Response time: 48 h
  • - On-site support
Long product name Epson 5Y CoverPlus, SureColour SC-T3100 1 license(s) 5 year(s) :
The long product name of Epson 5Y CoverPlus, SureColour SC-T3100 1 license(s) 5 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 Years CoverPlus Onsite Service for Epson SureColor SC-T3100
More>>>
Epson 5Y CoverPlus, SureColour SC-T3100 1 license(s) 5 year(s):
The official description of Epson 5Y CoverPlus, SureColour SC-T3100 1 license(s) 5 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson CoverPlus Service Option Packs are a simple way to purchase additional after sales services from Epson. Extended Warranty, Enhanced Warranty, Installation and Training services are available by purchasing the correct Service Option Pack for the Epson product you have and the service you require.

Short summary description Epson 5Y CoverPlus, SureColour SC-T3100 1 license(s) 5 year(s):
This short summary of the Epson 5Y CoverPlus, SureColour SC-T3100 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 5Y CoverPlus, SureColour SC-T3100, 1 license(s), 5 year(s), On-site

Long summary description Epson 5Y CoverPlus, SureColour SC-T3100 1 license(s) 5 year(s):
This is an auto-generated long summary of Epson 5Y CoverPlus, SureColour SC-T3100 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

Epson 5Y CoverPlus, SureColour SC-T3100. License quantity: 1 license(s), Number of years: 5 year(s), Response time: 48 h, Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Service type
Basic Onsite Service
Service included
Parts and Labour
Response time
48 h
Features
Number of years
5 year(s)
On-site support
Yes
Compatibility
SureColor SC-T3100, SureColor SC-T3100N, SureColor SC-T3100x
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)