location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WL46AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545212922 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:44:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy ample desk space with this ultraslim, micro-edge display. Beautiful to look at, even with a blank screen.
  • - See your screen with consistent detail, vibrant color, and ultra-wide 178° viewing angles thanks to IPS technology.
  • - Conveniently connect your devices with VGA and HDMI ports.
Warranty: 2 year parts and labour limited warranty.
Long product name HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8", FHD (1920 x 1080 @ 60 Hz), 16:9, 250 cd/m², 1000:1 static, 14 ms gray to gray
More>>>
HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
The official description of HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looks great. Performs even better.
Enjoy a big screen experience with this stylish HP display. Advanced IPS technology provides up to 178° ultra-wide viewing angles with consistent detail and vibrant color. This ultraslim, nearly borderless design with FHD[1] comes at a great value and gives you the connections you need to easily hook up your laptop or desktop.

Short summary description HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24m, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP 24m. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

More screen in less space
More screen in less space

Enjoy more desk space than you thought possible with this ultraslim HP display. The attractive, micro-edge design adds stylish beauty to any environment.

Remarkable viewing experience
Remarkable viewing experience

This FHD[1] display gives you IPS technology and ultra-wide viewing angles that combine to give you an amazing view up to 178°. Seeing is definitely believing.

Easy connectivity
Easy connectivity

Get the picture quality you’re looking for without the need for additional dongles. Conveniently connect your devices with VGA and HDMI ports and enjoy a crisp, clear picture in FHD.[1]

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Viewable size, horizontal
29,6 cm
Viewable size, vertical
52,7 cm
3D
No
Performance
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Country of origin
China
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
22 W
Power consumption (standby) *
0,3 W
Power consumption (max)
25 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
373910
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
AC, HDMI, VGA
Weight & dimensions
Width (with stand)
542,7 mm
Depth (with stand)
189 mm
Height (with stand)
419 mm
Weight (with stand)
2,84 kg
Width (without stand)
542,7 mm
Depth (without stand)
37,5 mm
Height (without stand)
330,5 mm
Packaging data
Package width
610 mm
Package depth
142 mm
Package height
410 mm
Package weight
5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights
Other features
On/off switch
Yes
TV tuner integrated
No
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 24m computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. See HP’s 3rd party option store for solar energy accessory at www.hp.com/go/options