location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 150W Slim Smart AC Adapter (4.5mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150W Slim Smart AC Adapter (4.5mm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SC18AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998557384 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:10:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 150W Slim Smart AC Adapter (4.5mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 150 W Input voltage: 100 - 240 V Input frequency: 47 - 63 Hz Output voltage: 19.5 V
  • - Purpose: Laptop
  • - Brand compatibility: HP
  • - 1 pc(s)
  • - Black
Warranty: One-year limited warranty.
Long product name HP 150W Slim Smart AC Adapter (4.5mm) :
The long product name of HP 150W Slim Smart AC Adapter (4.5mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150W Slim Smart AC Adapter (4.5mm)
More>>>
HP 150W Slim Smart AC Adapter (4.5mm):
The official description of HP 150W Slim Smart AC Adapter (4.5mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an additional adapter and always have one available in the office or at home.

Short summary description HP 150W Slim Smart AC Adapter (4.5mm):
This short summary of the HP 150W Slim Smart AC Adapter (4.5mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 150W Slim Smart AC Adapter (4.5mm), Laptop, Indoor, 100 - 240 V, 47 - 63 Hz, 150 W, 19.5 V

Long summary description HP 150W Slim Smart AC Adapter (4.5mm):
This is an auto-generated long summary of HP 150W Slim Smart AC Adapter (4.5mm) based on the first three specs of the first five spec groups.

HP 150W Slim Smart AC Adapter (4.5mm). Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Width: 15 mm, Depth: 66 mm, Height: 22 mm. Quantity per pack: 1 pc(s)

Take it with you

Power up wherever you work. The compact, reliable adapter fits easily in your notebook’s carrying case and is 50% lighter than its previous generation model.

Worry-free charging

Get an adapter that detects and regulates the correct electrical current for your HP Mobile Workstation or HP Docking Station[1].

Easy to use

Plug one end of the adapter into your HP Mobile Workstation or HP Docking Station[1] and the other end into a standard outlet.

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100 - 240 V
Input frequency *
47 - 63 Hz
Output power *
150 W
Output voltage *
19.5 V
Efficiency
88%
Brand compatibility
HP
Compatibility
ZBook Studio G3, ZBook 15 G3, ZBook 15u G3
HP segment
Business
Design
Product colour *
Black
Weight & dimensions
Width
15 mm
Depth
66 mm
Height
22 mm
Weight
320 g
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 150W Slim Smart AC Adapter (4.5mm):
Disclaimer

[1] Sold separately. See product QuickSpecs for compatibility.