location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable 0,2 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to DVI-D Active Adapter Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1152 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249408826 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:44:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable 0,2 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,2 m
  • - Mini DisplayPort Male
  • - DVI-D Female
  • - 2560 x 1600 pixels
  • - Black
Long product name CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable 0,2 m Black :
The long product name of CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable 0,2 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort to DVI-D Active Adapter Cable
More>>>
CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable 0,2 m Black:
The official description of CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable 0,2 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAC-1152 - Club 3D UltraAV Mini DisplayPort to DVI-D Active Adapter Cable enables the connection of your Mini DisplayPort supported computer to a DVI supported television, monitor or projector. Simply connect the Mini DisplayPort (male) end of the connector to your computer and plug your existing DVI cable from the display into the DVI (female) adapter. Setup is complete, no software installation required. The circuitry built into the adapter seamlessly converts the Mini DisplayPort’s video signal into a DVI video signal. This Adapter Cable supports resolutions up to 1920x1200 (Single Link DVI).

Compatible with AMD Eyefinity™
Imagine expanding your gaming real estate across multiple displays in Full HD for a completely immersive gaming experience. With the CAC-1152 - Club 3D UltraAV Mini DisplayPort to Active DVI Single Link cable, you can now use the award winning AMD Eyefinity™ Technology and create the best multi-display gaming experience you can imagine.

Short summary description CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable 0,2 m Black:
This short summary of the CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable 0,2 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable, 0,2 m, Mini DisplayPort, DVI-D, Male, Female, 2560 x 1600 pixels

Long summary description CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable 0,2 m Black:
This is an auto-generated long summary of CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable 0,2 m Black based on the first three specs of the first five spec groups.

CLUB3D Mini DisplayPort to DVI-D Active Adapter Cable. Cable length: 0,2 m, Connector 1: Mini DisplayPort, Connector 2: DVI-D. Weight: 56 g, Width: 44 mm, Depth: 18, 178. Package width: 60 mm, Package depth: 35 mm, Package height: 280 mm

Features
Cable length *
0,2 m
Connector 1 *
Mini DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
2560 x 1600 pixels
Product colour
Black
Plug and Play
Yes
Weight & dimensions
Weight
56 g
Weight & dimensions
Width
44 mm
Depth
18, 178
Packaging data
Package width
60 mm
Package depth
35 mm
Package height
280 mm
Technical details
Compliance certificates
RoHS
Other features
Connector(s)
2
Brand Image Product code Product Stock Price from
CLUB3D CAC-1153 video cable adapter 0,2 m Mini Displayport HDMI Black CLUB3D CAC-1153 video cable adapter 0,2 m Mini Displayport HDMI Black
(show image)
CAC-1153 Mini DisplayPort to HDMI Active 3D Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Mini DisplayPort to VGA Adapter Adapter Cable 0,13 m Black CLUB3D Mini DisplayPort to VGA Adapter Adapter Cable 0,13 m Black
(show image)
CAC-1102 Mini DisplayPort to VGA Adapter Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Mini DisplayPort to HDMI Adapter Cable 0,13 m Black CLUB3D Mini DisplayPort to HDMI Adapter Cable 0,13 m Black
(show image)
CAC-1101 Mini DisplayPort to HDMI Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Mini DisplayPort to DVI-D Single Link Adapter Cable 0,13 m Black CLUB3D Mini DisplayPort to DVI-D Single Link Adapter Cable 0,13 m Black
(show image)
CAC-1100 Mini DisplayPort to DVI-D Single Link Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)