location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-8050N laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-8050N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-8050N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-8050N laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 34 ppm
  • - LCD
  • - Total input capacity: 700 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Warranty: One year on-site
Long product name Brother HL-8050N laser printer 1200 x 1200 DPI A4 :
The long product name of Brother HL-8050N laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-8050N A4 Mono Laser Printer
More>>>
Brother HL-8050N laser printer 1200 x 1200 DPI A4:
The official description of Brother HL-8050N laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HL-8050N is designed to meet the complex, heavy duty printing demands found in today's fast moving corporate business. Developed to be easily integrated into existing networks, the HL-8050N will form an integral part of any modern office and maximise the efficiency of a shared departmental resource.

Short summary description Brother HL-8050N laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-8050N laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-8050N, Laser, 1200 x 1200 DPI, A4, 34 ppm, Network ready

Long summary description Brother HL-8050N laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-8050N laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-8050N. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Time to first page (black, normal)
9 s
Economical printing
Yes
Features
Number of print cartridges *
1
Printer fonts
PCL, PostScript
Input & output capacity
Total input capacity *
700 sheets
Maximum input capacity
1100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, DLC/LLC, NetBEUI
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Performance
Built-in processor
Yes
Processor model
Toshiba TMPR4955
Processor frequency
300 MHz
Sound pressure level (printing)
53,6 dB
Sound power level (standby)
27 dB
Design
Display
LCD
Power
Power consumption (printing) *
985 W
Power consumption (standby)
83 W
Power consumption (PowerSave)
14 W
Weight & dimensions
Weight
20,5 kg
Dimensions (WxDxH)
421 x 465 x 404 mm
Packaging content
Bundled software
Driver (Mac/Win) Driver Deployment Wizard
Other features
Mac compatibility
Yes
Memory upgrade
Yes
Printer management
BRAdmin Professional, Web BRAdmin Professional
Acoustic power emissions
6.7B
Networking features
10/100Base-TX Ethernet
Emulations
PCL6, BR-Script 3, IBM Pro-Printer XL, Epson FX-850, HP-GL
Fonts included
Yes
Country Distributor
United Kingdom 1 distributor(s)