location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 7000 MG7750/59 body groomer/shaver Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG7750/59
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG7750/59
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020076465 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips MULTIGROOM Series 7000 MG7750/59 body groomer/shaver Black, Stainless steel:
This short summary of the Philips MULTIGROOM Series 7000 MG7750/59 body groomer/shaver Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 7000 MG7750/59, Self-sharpening blade, Oil-free maintenance, AC/Battery, Black, Stainless steel

Long summary description Philips MULTIGROOM Series 7000 MG7750/59 body groomer/shaver Black, Stainless steel:
This is an auto-generated long summary of Philips MULTIGROOM Series 7000 MG7750/59 body groomer/shaver Black, Stainless steel based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 7000 MG7750/59. Product colour: Black, Stainless steel, Body grooming attachments: Beard trimmer, Ear trimmer, Eyebrow trimmer, Foil shaver, Hair trimmer, Nose hair trimmer, Stubble.... Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 360 min

Features
Body grooming attachments
Beard trimmer, Ear trimmer, Eyebrow trimmer, Foil shaver, Hair trimmer, Nose hair trimmer, Stubble trimmer
Handle(s)
Yes
Product colour *
Black, Stainless steel
Self-sharpening blade
Yes
Cordless
Yes
Oil-free maintenance
Yes
Maintenance-free
No
Waterproof
Yes
Washable
Yes
Charging indicator
Yes
Easy to grip
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time
360 min
Rechargeable
Yes
AC input voltage
100 - 240 V
Packaging content
Attachments quantity
5
Cleaning brush
Yes
Pouch
Yes
Storage pouch
Yes
Battery
Rechargeable battery
Yes