location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J1300DW-AiB multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J1300DW-AiB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J1300DW-AiB show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:34:38
The date of the most recent change of this product data-sheet in Icecat.
Brother MFC-J1300DW-AiB user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-J1300DW-AiB multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 27 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 128 MB Built-in processor 576 MHz
  • - 8,8 kg
More>>>
Short summary description Brother MFC-J1300DW-AiB multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi:
This short summary of the Brother MFC-J1300DW-AiB multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J1300DW-AiB, Inkjet, Colour printing, 1200 x 6000 DPI, A4, Direct printing, White

Long summary description Brother MFC-J1300DW-AiB multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J1300DW-AiB multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J1300DW-AiB. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Duplex print speed (ISO/IEC 24734) mono
3 ipm
Duplex print speed (ISO/IEC 24734) colour
3 ipm
Time to first page (black, normal)
8 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Duplex copy speed (black, US Letter)
2,5 ppm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, File, Image, OCR, USB
Scan speed (colour)
6 ppm
Scan speed (black)
12 ppm
Input colour depth
30 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Modem speed
14,4 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
100
Error Correction Mode (ECM)
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Borderless printing media sizes
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, SMTP-AUTH, SNMPv3, SSL/TLS, WPA-PSK, WPA2-PSK
Online services supported
Box, Dropbox, Evernote, Google Drive, OneDrive, OneNote
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
576 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6,78 cm (2.67")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
20 W
Power consumption (standby)
4 W
Power consumption (sleep)
1,3 W
Power consumption (off)
0,2 W
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel
Weight & dimensions
Width
435 mm
Depth
341 mm
Height
195 mm
Weight
8,8 kg
Packaging data
Package width
512 mm
Package depth
470 mm
Package height
272 mm
Package weight
10,4 kg
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
84433100
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)