location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD-3110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK357AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631000885 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2012
Product end of life date
Bullet Points HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP 1280 x 720 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Chocolate
Warranty: 2 years limited
Long product name HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate :
The long product name of HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD-3110, CMOS, 720p/30 fps, 100.2 g
More>>>
HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate:
The official description of HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Webcam HD 3110 is a True HD 720P Autofocus Widescreen webcam capable of video frame rates of up to 30 frames per second in HD resolution. Perfect for video chatting, taking photos, and creating, emailing or posting video blogs (including YouTube). Advanced video and image processing for smooth video, crisp sharp image and accurate color. Three quick launch buttons: IM button - programmable to launch your favorite supported IM solution, snap shot button to take photos, video launch button to record video.

Short summary description HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate:
This short summary of the HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD-3110, 5 MP, 1280 x 720 pixels, 30 fps, 720p, USB 2.0, Chocolate

Long summary description HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate:
This is an auto-generated long summary of HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate based on the first three specs of the first five spec groups.

HP HD-3110. Megapixel: 5 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Chocolate, Sensor type: CMOS. Width: 743 mm, Depth: 701 mm, Height: 653 mm. Package weight: 268 g. Minimum RAM: 1024 MB

Performance
Megapixel *
5 MP
Maximum video resolution *
1280 x 720 pixels
Maximum frame rate
30 fps
Supported video modes
720p
Photo feature
Yes
Snapshot button
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Chocolate
Sensor type
CMOS
USB powered
Yes
Cable length
1,8 m
LED indicators
Yes
Tilt angle range
-30 - 30°
Pan range
-180 - 180°
Software
Windows operating systems supported
Yes
Weight & dimensions
Width
743 mm
Depth
701 mm
Height
653 mm
Weight
100,2 g
Packaging data
Package weight
268 g
Packaging content
Manual
Yes
System requirements
Minimum RAM
1024 MB
Internet connection required
Yes
Optical drive required
Yes
Other features
Minimum processor
Intel Pentium 4 / AMD Athlon 2.4 GHz
Minimum storage drive space
230 MB
Mac compatibility
No
USB required
Yes
Compatible operating systems
Windows 7/Vista /XP with SP2 (32 / 64 bit)
Package dimensions (WxDxH)
144 x 81 x 204 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:37:20
Uk has collected 1 expert review for HP HD-3110 webcam 5 MP 1280 x 720 pixels USB 2.0 Chocolate and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%
Country Distributor
United Kingdom 1 distributor(s)