location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec BTHF-I22 headphones/headset Wireless Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTHF-I22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTHF-I22
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points i-tec BTHF-I22 headphones/headset Wireless Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Headset
  • - Wireless Bluetooth 2.0+EDR
  • - 8 Ω
  • - Lithium Polymer (LiPo) 120 mAh
Long product name i-tec BTHF-I22 headphones/headset Wireless Bluetooth Black, Silver :
The long product name of i-tec BTHF-I22 headphones/headset Wireless Bluetooth Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Handsfree Headset I22, Bluetooth V2.0, 8g
More>>>
i-tec BTHF-I22 headphones/headset Wireless Bluetooth Black, Silver:
The official description of i-tec BTHF-I22 headphones/headset Wireless Bluetooth Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

andsfree headset i-Tec I22 works with all mobile phones, which support Bluetooth technology. It offers long talk time, perfect sound quality and comfortable for fitting for a long time.

Features
-Fully compatible with Bluetooth™ V2.0.
-Excellent sound quality.
-Battery life: up to 3h talk time / up to 65h standby time (depends on phone type).
-Compatible with all Bluetooth mobile phone, PDA.

Function
-Switch on/off.
-Pairing.
-Answer/end / reject a call.
-Call redial, Voice dialing, call waiting.
-Mute,Volume adjustment.
-Transfer a call between mobile and headset.

Short summary description i-tec BTHF-I22 headphones/headset Wireless Bluetooth Black, Silver:
This short summary of the i-tec BTHF-I22 headphones/headset Wireless Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec BTHF-I22, Wireless, 8 g, Headset, Black, Silver

Long summary description i-tec BTHF-I22 headphones/headset Wireless Bluetooth Black, Silver:
This is an auto-generated long summary of i-tec BTHF-I22 headphones/headset Wireless Bluetooth Black, Silver based on the first three specs of the first five spec groups.

i-tec BTHF-I22. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 8 g. Product colour: Black, Silver

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black, Silver
Volume control
Digital
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Headphones
Impedance
8 Ω
Driver unit
1 cm
Microphone
Microphone mute
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery
Battery capacity
120 mAh
Rechargeable battery
Yes
Talk time
6,5 h
Standby time
65 h
Weight & dimensions
Width
45 mm
Depth
18 mm
Height
20 mm
Weight
8 g
Packaging content
Cables included
USB
Supplier features
Charging time
120 min
Other features
Compatibility
Telephone
Voice commands
Yes