location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 73P4756 keyboard Office USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
73P4756
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4756
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 73P4756 keyboard Office USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Black
Warranty: 1 Year
Long product name Lenovo 73P4756 keyboard Office USB Black :
The long product name of Lenovo 73P4756 keyboard Office USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fingerprint USB Keyboard - Russian/Cyrillic
More>>>
Lenovo 73P4756 keyboard Office USB Black:
The official description of Lenovo 73P4756 keyboard Office USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All your passwords at the tip of your finger. The new ThinkPlus Preferred Pro USB Keyboard with Fingerprint Reader offer users the ability to gain access to protected files with the swipe of a finger, rather than typing passwords for individual applications. With this biometric solution to authentication you can choose to have the convenience of simple fingerprint authentication only, or configure one of the most secure log-in processes available.

Features & Benefits:
- An integrated fingerprint swipe sensor puts all your passwords at the tip of your finger
- Software configurable for simple fingerprint only log-in or more secure authentication
- Includes ThinkVantage Fingerprint Reader software
- Compatible with the Embedded Security Subsystem and ThinkVantage Client Security Software for one of the most secure log-in processes available (1):

- A Password Manager replaces multiple passwords with one easy-to-remember password or fingerprint, thereby reducing password reset calls to help desks;

- Supports Lotus Notes fingerprint reader authentication;

- On-the-fly file and folder encryption saves time by automatically encrypting files and helping to protect data from unauthorised access.
- (2)Full sized USB keyboard with legendary quality delivers a comfortable design and feel.
- Access program guides users to a variety of information and tools to help set up, understand, maintain, and enhance their ThinkPad notebook or ThinkCentre desktop.
- Backed by renowned IBM Service and Support.
- (1) The most secure log-in process is achieved when used in conjunction with the Embedded Security Subsystem and ThinkVantage Client Security Software available on select models of ThinkCentre desktop and ThinkPad notebook computers and configuring to require both fingerprint and password authentication. When active the Embedded Security Subsystem requires users to type in a passphrase once per boot up, even if the system is configured for fingerprint authentication only. Non-Embedded Security Subsystem models can be configured for fingerprint only authentication that does not require typing in a password. This configuration offers convenience, but security is not significantly better than using typed passwords only.

- (2) The Embedded Security Subsystem features an embedded security chip and software users can download to provide encryption for their documents and files. It also stores their encryption keys in the hardware chip, providing a heightened level of protection not available on a PC from any other manufacturer.

Short summary description Lenovo 73P4756 keyboard Office USB Black:
This short summary of the Lenovo 73P4756 keyboard Office USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 73P4756, Full-size (100%), Wired, USB, Black

Long summary description Lenovo 73P4756 keyboard Office USB Black:
This is an auto-generated long summary of Lenovo 73P4756 keyboard Office USB Black based on the first three specs of the first five spec groups.

Lenovo 73P4756. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105. Cable length: 3 m. Fingerprint reader, Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
105
Fingerprint reader
Yes
Design
Keyboard style
Straight
Product colour *
Black
Features
Cable length
3 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
USB required
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
465 x 200 x 38 mm
Keyboard weight
1,27 kg