location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XL173AA laptop case 25,9 cm (10.2") Sleeve case Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL173AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XL173AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631828571 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2012
Product end of life date
Bullet Points HP XL173AA laptop case 25,9 cm (10.2") Sleeve case Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 25,9 cm (10.2") Black, Red
  • - Neoprene
  • - Dust resistant, Scratch resistant
  • - 116 g
Warranty: 1 year limited
Long product name HP XL173AA laptop case 25,9 cm (10.2") Sleeve case Black, Red :
The long product name of HP XL173AA laptop case 25,9 cm (10.2") Sleeve case Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini 10.2-inch (Crimson Red) Sleeve
More>>>
HP XL173AA laptop case 25,9 cm (10.2") Sleeve case Black, Red:
The official description of HP XL173AA laptop case 25,9 cm (10.2") Sleeve case Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- This slim, practical sleeve has a durable exterior which keeps the dust and dirt off your HP Mini, and a plush lining to hold your notebook securely – whether you carry it in your hand or in a bag.
- The HP Mini Crimson Red Sleeve - 25,9 cm (10.2") has an elegant, slim design, so you can easily carry your notebook in your hand or slip it into your bag when you're on the move.
-  The durable neoprene exterior protects your HP Mini from dirt and dust, while the plush interior lining helps keep it safe from bumps and scratches.
- If your HP Mini has a diagonal screen of up to 25,9 cm (10.2"), it will easily slip into this elegant yet practical sleeve.
- You chose the colour of your HP Mini because you like it – so why not have a sleeve that perfectly matches? The HP Mini Crimson Red Sleeve - 25,9 cm (10.2") features the unique HP colour accents, for simple, elegant perfection and style.

Short summary description HP XL173AA laptop case 25,9 cm (10.2") Sleeve case Black, Red:
This short summary of the HP XL173AA laptop case 25,9 cm (10.2") Sleeve case Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP XL173AA, Sleeve case, 25,9 cm (10.2"), 116 g

Long summary description HP XL173AA laptop case 25,9 cm (10.2") Sleeve case Black, Red:
This is an auto-generated long summary of HP XL173AA laptop case 25,9 cm (10.2") Sleeve case Black, Red based on the first three specs of the first five spec groups.

HP XL173AA. Case type: Sleeve case, Maximum screen size: 25,9 cm (10.2"). Weight: 116 g

Features
Maximum screen size *
25,9 cm (10.2")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black, Red
Protection features
Dust resistant, Scratch resistant
Features
Country of origin
China
Weight & dimensions
Weight
116 g
Other features
Dimensions (WxDxH)
285 x 30 x 195 mm
Country Distributor
United Kingdom 1 distributor(s)