location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com EOC110K network management device Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Mbps Ethernet Over Coaxial LAN Extender Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EOC110K
Category:
Devices which allow the management of a computer network.
Network Management Devices Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name StarTech.com EOC110K network management device Ethernet LAN :
The long product name of StarTech.com EOC110K network management device Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100 Mbps Ethernet Over Coaxial LAN Extender Kit
More>>>
StarTech.com EOC110K network management device Ethernet LAN:
The official description of StarTech.com EOC110K network management device Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend an Ethernet network over Coaxial cable up to 8,000 feet (2.4km).

* Allows network connectivity in remote buildings made of stone/concrete, or heritage buildings where new Ethernet cabling or wireless is impossible
* Versatile point-to-point or point-to- multi-point allows long distance network extensions, or creation of local networks with many users
* Simple plug and play installation for quick setup in your environment


The EOC110K Ethernet over Coax extender kit includes both end points, and allows you to span a 10/100 network over extremely long distances (up to 2.4km/8000ft) while still maintaining high-speed network connectivity.

The Ethernet-Coax extender allows you to run the connection over existing coaxial cable, with little to no modification required, making it a perfect solution for a broad range of applications, including connecting isolated user stations from the same or separate building, or overcoming infrastructure obstacles and distances (e.g. older stone/concrete architecture) where new wiring or wireless connectivity may be impossible.

The Coaxial Ethernet LAN Extender kit helps to eliminate expense by allowing video streaming and data to share the same coax cable without interference and also offers the ability to use multiple EOC110R receiver units (sold separately) to create a point-to-point or point-to-multipoint topology for enhanced network scalability.

Short summary description StarTech.com EOC110K network management device Ethernet LAN:
This short summary of the StarTech.com EOC110K network management device Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com EOC110K, IEEE 802.3, IEEE 802.3u, 0 - 50 °C, 10 - 90%, 280 x 138 x 77 mm, 320 g, 5 DC

Long summary description StarTech.com EOC110K network management device Ethernet LAN:
This is an auto-generated long summary of StarTech.com EOC110K network management device Ethernet LAN based on the first three specs of the first five spec groups.

StarTech.com EOC110K. Networking standards: IEEE 802.3, IEEE 802.3u. Dimensions (WxDxH): 280 x 138 x 77 mm, Weight: 320 g. Power requirements: 5 DC

Network
Ethernet LAN
Yes
Networking standards *
IEEE 802.3, IEEE 802.3u
Wi-Fi
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Dimensions (WxDxH)
280 x 138 x 77 mm
Weight
320 g
Other features
Power requirements
5 DC