location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Karaoke Revolution Glee Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Karaoke Revolution Glee
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113817080001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Karaoke Revolution Glee Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Music
  • - Developer: Konami
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Konami Karaoke Revolution Glee Wii :
The long product name of Konami Karaoke Revolution Glee Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Karaoke Revolution Glee, Nintendo Wii, Music
More>>>
Short summary description Konami Karaoke Revolution Glee Wii:
This short summary of the Konami Karaoke Revolution Glee Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Karaoke Revolution Glee, Wii, E10+ (Everyone 10+)

Long summary description Konami Karaoke Revolution Glee Wii:
This is an auto-generated long summary of Konami Karaoke Revolution Glee Wii based on the first three specs of the first five spec groups.

Konami Karaoke Revolution Glee. Platform: Wii, ESRB rating: E10+ (Everyone 10+), Developer: Konami

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:31:12
Uk has collected 2 expert reviews for Konami Karaoke Revolution Glee Wii and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
nzgamer.com
Updated:
2012-01-25 04:31:12
Glee Karaoke Revolution gives you the chance to sing along with some of your favourite songs from Season 1 of the super hit TV show. This game seems custom made for the Glee audience, more than likely people who like to get up and have a bit of a sing...
77%
Brand Image Product code Product Stock Price from
Konami

Konami Yu-Gi-Oh! World Championship 2008 German Nintendo DS
(show image)
112161260001 Yu-Gi-Oh! World Championship 2008 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP)
(show image)
111909310001 Yu-Gi-Oh GX Tag Force 2 (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami DancingStage Hottest Party (Wii) German
(show image)
112085630091 DancingStage Hottest Party (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Winx Club 3 Enchantix (DS) German Nintendo DS
(show image)
111941190001 Winx Club 3 Enchantix (DS) 0.00
(excl. VAT)
0 (incl. VAT)