location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P568-000-LOCK cable lock Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P568-000-LOCK HDMI Cable Lock - Clamp/Tie/Screw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P568-000-LOCK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218018 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:37:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P568-000-LOCK cable lock Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDMI port lock helps prevent an HDMI cable from coming loose from its connection
  • - Universal design works with all HDMI cables
  • - Locking capability avoids costly downtime due to fuzzy or lost audio/video signals
  • - For use with HDTVs, Blu-ray players and other devices with fixing screw near HDMI port
  • - Includes cable tie clamp, cable tie and screw for immediate installation in minutes
Warranty: Lifetime limited
Long product name Tripp Lite P568-000-LOCK cable lock Black :
The long product name of Tripp Lite P568-000-LOCK cable lock Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Cable Lock - Clamp/Tie/Screw
More>>>
Tripp Lite P568-000-LOCK cable lock Black:
The official description of Tripp Lite P568-000-LOCK cable lock Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HDMI Port Lock Helps Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean the loss of an audio/video signal and costly downtime. The P568-000-LOCK helps you avoid interruptions in your digital signage system by maintaining a secure link without failure. A locking HDMI connection is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cable always stays connected.

Easy to Install in Just a Few Minutes
This HDMI lock works with any HDMI cable and any device with a fixing or locking screw space above or below the HDMI port. If the device has no screw in the fixing space, one is included. Just secure the included nylon cable tie to the fixing space with the screw, and insert your HDMI cable into the cable tie clamp, pushing the clamp as close to the connector as possible. Then, plug the cable into the device’s HDMI port, and insert the cable tie into the clamp, removing all slack, so the HDMI plug cannot come loose. Removing the cable tie from the clamp allows you to unplug the cable.

Lifetime Warranty
The P568-000-LOCK is backed by a lifetime warranty, ensuring reliability and performance.

Short summary description Tripp Lite P568-000-LOCK cable lock Black:
This short summary of the Tripp Lite P568-000-LOCK cable lock Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P568-000-LOCK, Latch, Black

Long summary description Tripp Lite P568-000-LOCK cable lock Black:
This is an auto-generated long summary of Tripp Lite P568-000-LOCK cable lock Black based on the first three specs of the first five spec groups.

Tripp Lite P568-000-LOCK. Product colour: Black, Lock type: Latch, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 101,6 mm, Package depth: 158,8 mm. Master (outer) case width: 190,5 mm, Master (outer) case length: 292,1 mm, Master (outer) case height: 25,4 mm

Features
Product colour *
Black
Lock type *
Latch
Easy to install
Yes
Easy to use
Yes
Easy storage
Yes
Locking
Yes
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
101,6 mm
Package depth
158,8 mm
Packaging data
Package height
12,7 mm
Package weight
10 g
Logistics data
Harmonized System (HS) code
83014090
Master (outer) case GTIN (EAN/UPC)
10037332218015
Master (outer) case width
190,5 mm
Master (outer) case length
292,1 mm
Master (outer) case height
25,4 mm
Master (outer) case weight
100 g
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)