location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWMSC3780MUL Heavy-Duty Full-Motion Security TV Wall Mount for 37" to 80", Flat or Curved, UL Certified
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWMSC3780MUL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225061 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:00:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Accepts most popular flat- or curved-screen displays from 37 to 80 in. up to 88 lbs (39.9 kgs)
  • - Function- and weight-tested in accordance with UL Standard 2442 up to 200 lbs (90.7 kgs)
  • - Solid steel security bar and included combo lock deter tampering and theft
  • - Open architecture and built-in level enable easy cable access and accurate leveling
  • - Tilts -10° to +5°, swivels 90° to provide comfortable custom viewing angles
Warranty: 5-year limited
Long product name Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black :
The long product name of Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Full-Motion Security TV Wall Mount for 37" to 80", Flat or Curved, UL Certified
More>>>
Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black:
The official description of Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Security Wall Mount Hangs Your Flat-Panel or Curved-Screen TV or Monitor
Ideal for home theaters, classrooms, conference rooms, hotels, bars, restaurants or anywhere else you may want to show off a television or monitor, this heavy-duty TV wall mount is hidden out of sight behind the display for a sleek, professional appearance. It fits most flat-panel or curved-screen displays from 37 to 80 inches and up to 88 lbs (39.9 kgs). Mounting hardware is included.

Durable All-Metal Construction Provides Convenient Cable Access
The curved-TV wall mount is constructed from heavy-duty steel with a powder-coated black finish that resists scratches. Rear openings with smooth edges enable easy access to cables. A built-in bubble level helps ensure your display is evenly mounted. This heavy-duty wall mount is function- and weight-tested to 200 lbs (90.7 kgs) in accordance with UL Standard 2442.

Designed to Keep Your Display Safe and Secure
This security wall mount was conceived with your television or monitor's safety in mind, especially if the display is located in a public area with much unguarded traffic, such as a library, classroom or hotel lobby. It comes with a solid steel security bar that slides through the mounting brackets and is secured into place with an included four-position combination lock.

Tilt and Swivel Features Let You Adjust the Viewing Angle to Your Specifications
The full-motion TV wall mount allows adjustment of your display's horizontal angle from -10° to +5°. It also swivels your monitor or television 90° left to right. This will minimize glare on the screen and allow you to customize the angle for comfortable viewing.

Complies with VESA Standards
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing industry-wide standards for products like flat-panel TVs and monitors. To comply with these standards, most manufacturers use a series of universal mounting hole patterns, measured in millimeters, on the backs of the products. Measure the vertical and horizontal distances between the holes on the back of your display or refer to your display's owner's manual to find its VESA pattern. This heavy-duty wall mount conforms to VESA-compliant displays with any of the following standard mounting hole patterns: 300 x 200, 300 x 300, 300 x 400, 300 x 500, 300 x 600, 300 x 700, 300 x 800, 400 x 200, 400 x 300, 400 x 400, 500 x 200, 500 x 300, 500 x 400, 600 x 300, 600 x 400, 700 x 300, 700 x 400, 800 x 300 and 800 x 400.

Short summary description Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black:
This short summary of the Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DWMSC3780MUL, 94 cm (37"), 300 x 300 mm, 800 x 400 mm, -10 - 5°, Steel, Black

Long summary description Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black:
This is an auto-generated long summary of Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black based on the first three specs of the first five spec groups.

Tripp Lite DWMSC3780MUL. Maximum weight capacity: 91 kg, Minimum screen size: 2,03 m (80"), Maximum screen size: 94 cm (37"), Minimum VESA mount: 300 x 300 mm, Maximum VESA mount: 800 x 400 mm. Tilt angle range: -10 - 5°. Product colour: Black

Mounting
Minimum screen size
2,03 m (80")
Maximum weight capacity *
91 kg
Maximum screen size *
94 cm (37")
Minimum VESA mount *
300 x 300 mm
Maximum VESA mount *
800 x 400 mm
Panel mounting interface
300 x 300, 400 x 200, 400 x 400, 600 x 400, 800 x 400
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
-10 - 5°
Swivel angle
90°
Design
Product colour *
Black
Housing material
Steel
Technical details
Country of origin
China
Compliance certificates
RoHS
Weight & dimensions
Width
985,5 mm
Depth
439,4 mm
Height
548,6 mm
Weight
9,98 kg
Packaging data
Package width
335,3 mm
Package depth
68,6 mm
Package height
1000,8 mm
Package weight
10,7 kg
Logistics data
Master (outer) case width
353,1 mm
Master (outer) case length
154,9 mm
Master (outer) case height
1018,5 mm
Master (outer) case weight
22,3 kg
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332225068
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Tripp Lite DWT2670XE TV mount 177,8 cm (70") Black Tripp Lite DWT2670XE TV mount 177,8 cm (70") Black
(show image)
DWT2670XE DWT2670XE Heavy-Duty Tilt Wall Mount for 26” to 70” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWT3280X TV mount 2,03 m (80") Black Tripp Lite DWT3280X TV mount 2,03 m (80") Black
(show image)
DWT3280X DWT3280X Heavy-Duty Tilt Wall Mount for 32” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWF3780X TV mount 2,03 m (80") Black Tripp Lite DWF3780X TV mount 2,03 m (80") Black
(show image)
DWF3780X DWF3780X Fixed TV Wall Mount for 37” to 80” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWF2670X TV mount 177,8 cm (70") Black Tripp Lite DWF2670X TV mount 177,8 cm (70") Black
(show image)
DWF2670X DWF2670X Fixed TV Wall Mount for 26” to 70” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM5070HD TV mount 177,8 cm (70") Black Tripp Lite DWM5070HD TV mount 177,8 cm (70") Black
(show image)
DWM5070HD DWM5070HD Height-Adjustable TV Wall Mount for 50” to 70” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM7090HD TV mount 2,29 m (90") Black Tripp Lite DWM7090HD TV mount 2,29 m (90") Black
(show image)
DWM7090HD DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCP4570VW TV mount 177,8 cm (70") Black Tripp Lite DWMSCP4570VW TV mount 177,8 cm (70") Black
(show image)
DWMSCP4570VW DWMSCP4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Portrait 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCL4570VW TV mount 177,8 cm (70") Black Tripp Lite DWMSCL4570VW TV mount 177,8 cm (70") Black
(show image)
DWMSCL4570VW DWMSCL4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Landscape 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMLARM1732AM TV mount 81,3 cm (32") White Tripp Lite DWMLARM1732AM TV mount 81,3 cm (32") White
(show image)
DWMLARM1732AM DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780ROT TV mount 2,03 m (80") Black Tripp Lite DWM3780ROT TV mount 2,03 m (80") Black
(show image)
DWM3780ROT DWM3780ROT Portrait/Landscape Rotating TV Wall Mount for 37” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)