location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Notebook Portfolio 35,6 cm (14") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Notebook Portfolio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SZ25AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015087316 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 08:45:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Notebook Portfolio 35,6 cm (14") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 35,6 cm (14") Black
  • - Leather, Microfibre
  • - Brand compatibility: HP
  • - 1,01 kg
Long product name HP Elite Notebook Portfolio 35,6 cm (14") Sleeve case Black :
The long product name of HP Elite Notebook Portfolio 35,6 cm (14") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Elite Notebook Portfolio
More>>>
HP Elite Notebook Portfolio 35,6 cm (14") Sleeve case Black:
The official description of HP Elite Notebook Portfolio 35,6 cm (14") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The hallway warrior’s ultimate organizer

Keep it all together and never drop your accessories again with the HP Elite Notebook Portfolio that zips closed between meetings. It protects your notebook and organizes your essential accessories so you’re polished and professional, even on the move.

Keep it all together and never drop your accessories again with the HP Elite Notebook Portfolio that protects your notebook and organizes your essential accessories.

Short summary description HP Elite Notebook Portfolio 35,6 cm (14") Sleeve case Black:
This short summary of the HP Elite Notebook Portfolio 35,6 cm (14") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Notebook Portfolio, Sleeve case, 35,6 cm (14"), 1,01 kg

Long summary description HP Elite Notebook Portfolio 35,6 cm (14") Sleeve case Black:
This is an auto-generated long summary of HP Elite Notebook Portfolio 35,6 cm (14") Sleeve case Black based on the first three specs of the first five spec groups.

HP Elite Notebook Portfolio. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"). Weight: 1,01 kg. Surface coloration: Monochromatic

Room for all your office gear

Go from meeting to meeting in style with plenty of places to stash select notebooks up to 14.0" diagonal2 and everyday productivity tools, whether you’re in the office, in the car, or working remotely.

Stylish protection

Put a little extra shine on your notebook and accessories with this classy portfolio’s beautiful leather exterior and soft-touch, micro-suede interior.1

With you every step of the way

Carry the portfolio around the office in your arms with the slip strap and slide it into your travel bag at the end of the day.

Features
Surface coloration
Monochromatic
Compatibility
HP x2 1013 G3 HP x2 1012 G2 HP x2 612 G2 HP EliteBook x360 1030 G3 HP EliteBook x360 1030 G2 HP EliteBook x360 1020 G2 HP EliteBook Folio G1
Maximum screen size *
35,6 cm (14")
Case type *
Sleeve case
Material *
Leather, Microfibre
Product main colour *
Black
Brand compatibility *
HP
Features
Country of origin
China
HP segment
Business
Weight & dimensions
Width
247 mm
Depth
40 mm
Height
343 mm
Weight
1,01 kg
Package width
2470 mm
Package depth
400 mm
Package height
3430 mm
Package weight
1,05 kg