location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U329-000 cable gender changer USB-A USB-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U329-000 USB-C Female to USB-A Male Adapter, USB 3.x (5 Gbps)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U329-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213976 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U329-000 cable gender changer USB-A USB-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts a male USB-C connector to a male USB-A connector
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Produces 900mA (0.9A) for charging and powering phones and other mobile devices
  • - Backwards compatible with previous USB generations
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite U329-000 cable gender changer USB-A USB-C Black :
The long product name of Tripp Lite U329-000 cable gender changer USB-A USB-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to USB-A Adapter (F/M), USB 3.2 Gen 1 (5 Gbps)
More>>>
Tripp Lite U329-000 cable gender changer USB-A USB-C Black:
The official description of Tripp Lite U329-000 cable gender changer USB-A USB-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects a USB-C Device to Your Computer or Laptop’s USB-A Port
The U329-000 lets you connect a device with USB-C capabilities, such as a smartphone, tablet or hard drive, to the USB-A port on your PC, laptop or USB hub. The palm-sized adapter fits to the end of a USB-C cable, giving you maximum flexibility and more opportunities to share data or charge your phone using a USB-A laptop or wall charger. Note
: This adapter does not support video.

Transfers Data at Fast USB 3.2 Gen 1 Speeds
This USB adapter supports USB 3.2 Gen 1 data transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0. It also produces up to 0.9A for charging and powering mobile devices. The U329-000 is backward compatible with previous USB generations, so you can continue using older devices while getting high-speed performance from new devices.

Ready to Use Right Out of the Package
The plug-and-play USB 3.2 Gen 1 adapter is specifically designed to accept USB-C and Thunderbolt 3 plugs from a wide variety of cables, hubs, hard drives, adapters and other compatible devices. It requires no software or external power. It is small enough to carry in your pocket, purse, briefcase or laptop bag, so you’ll always be ready to connect wherever you are.

Short summary description Tripp Lite U329-000 cable gender changer USB-A USB-C Black:
This short summary of the Tripp Lite U329-000 cable gender changer USB-A USB-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U329-000, USB-A, USB-C, Black

Long summary description Tripp Lite U329-000 cable gender changer USB-A USB-C Black:
This is an auto-generated long summary of Tripp Lite U329-000 cable gender changer USB-A USB-C Black based on the first three specs of the first five spec groups.

Tripp Lite U329-000. Connector 1: USB-A, Connector 2: USB-C, Connector contacts plating: Gold. Product colour: Black

Ports & interfaces
Connector 1 *
USB-A
Connector 2 *
USB-C
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
Performance
Product colour *
Black
Housing material
Polyvinyl chloride (PVC)
Data transfer rate
5 Gbit/s
Country of origin
Vietnam
Plug and Play
Yes
Certification
CE, FCC, REACH
Power
Input voltage
5 V
Input current
0.9 A
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Relative humidity
10 - 85%
Weight & dimensions
Width
1,6 mm
Depth
27,9 mm
Weight & dimensions
Height
7,9 mm
Weight
4,5 g
Packaging data
Package width
99,1 mm
Package depth
12,7 mm
Package height
149,9 mm
Package weight
10 g
Package type
Polybag
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332213973
Master (outer) case width
348 mm
Master (outer) case length
25,4 mm
Master (outer) case height
348 mm
Master (outer) case weight
110 g
Harmonized System (HS) code
8471,80,1000
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)