DELL logo

DELL Inspiron 5770 Intel® Core™ i7 i7-8550U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2,26 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114184
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
2 Years CAR
Long product name DELL Inspiron 5770 Intel® Core™ i7 i7-8550U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2,26 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core i7-8550U (8M Cache, 1.8 GHz), 16GB DDR4 2400Mhz, 256GB SSD + 2000GB HDD, 17.3" FHD (1920x1080) IPS, Intel UHD Graphics 620 + AMD Radeon 530 (4GB), DVD±RW, Fast Ethernet, WLAN 802.11ac, Bluetooth 4.2, Windows 10 Pro 64-bit

DELL Inspiron 5770 Intel® Core™ i7 i7-8550U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2,26 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Real entertainment.
17 " laptop designed to entertain the whole family, with a head-turning finish, an expansive display and an array of optional features.

Fully immersive, completely impressive
Clarity on display: Enjoy the crisp detail of 17.3" HD+ display to see everything better. And the IPS wide-viewing screen gives you superb color consistency from any angle.

Hear every detail: Waves MaxxAudio Pro pumps up your sound, so you can hear everything from concerts to film scores and gaming action with rich, resonant tones.

A new standard for style
Entertainment that goes with everything: The eye-catching premium metallic silver, or black finish and sleek design look good in any room in your home.

Responsive performance and ample storage
The power to perform: The latest Intel® Pentium™ processor delivers plentiful power in a sophisticated package.

More memory: With increased performance, boosted bandwidth and epic energy efficiency with up to 4GB DDR4 memory, you’ll be running all your apps and multitasking like a pro in no time.

Seismic storage: Your laptop offers multiple storage options for powerful performance and plenty of backup, including up to 1TB HDD.

Crowd-pleasing features
Universal connectivity: USB Type-C 3.1 charges your device, connects to Ethernet and USB and also supports both audio and video output for quick and easy connecting. Available on systems with discrete graphics only.

Pass on passwords: Windows Hello makes secure logins as simple as possible, even for multiple users.

Convenient optical drive: Watch movies, play games, listen to your favorite music with the optional DVD drive or burn your own discs for file backups.

Stay powered longer
Get all day battery life with your Inspiron laptop. We benchmark our battery life with industry standard MobileMark 2014. Battery life varies depending on product configuration, software, usage and settings.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 5770 Intel® Core™ i7 i7-8550U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2,26 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL Inspiron 5770, Intel® Core™ i7, 1,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 2,26 TB

Long summary description DELL Inspiron 5770 Intel® Core™ i7 i7-8550U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2,26 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL Inspiron 5770. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Silver

Disclaimer DELL Inspiron 5770 Intel® Core™ i7 i7-8550U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2,26 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver FJXRW:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.