location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-M5298DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG08401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946634319
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Save time: With a fast FPOT
  • - Low intervention: Print with minimal downtime
  • - Save time: High yield and paper capacity mean less time is spent refilling
  • - Built for business: PDL compatibility (PCL and PostScript 3)
  • - PrecisionCore technology: Epson’s most advanced printhead technology
Long product name Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi :
The long product name of Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WF-M5298DW
More>>>
Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi:
The official description of Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High productivity and low intervention
Delivering the fastest (FPOT) in its segment of 4.8 seconds against comparable lasers1. Print up to 40,000 pages without changing supplies with the largest ink yield in this segment2. A simple paper path and non contact printing allows it to print on a wide range of media including recycled paper, glossy media, envelopes and labels. Features a 251-sheet paper input capacity.

Energy saving and CSR
Benefit from significantly fewer consumables due to its high yield and inkjet technology. The energy used while printing is at least 90% less than comparable laser models1, helping to cut your energy bills and boost your CSR.

Built for business
Perfect for small workgroups with a high print volume, typically within larger organisations where a robust mono printing solution is demanded. A range of software and tools provide secure print options and help manage devices remotely. NFC and wireless connectivity also supports printing from mobile devices. Its user interface is intuitive and easy to operate.

Short summary description Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-M5298DW, Colour, 1200 x 2400 DPI, 1, A4, 45000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-M5298DW. Colour, Number of print cartridges: 1, Maximum duty cycle: 45000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: Grey

Features
Recommended duty cycle
250 - 2500 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 6, PostScript 3, ESC/P-R, PDF 1.7, PCL 5e
Printing colours *
Black
Colour *
Yes
Maximum duty cycle *
45000 pages per month
Number of print cartridges *
1
Printing
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Time to first page (black, normal)
4,8 s
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (ISO/IEC 24734, A4) black
15 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Maximum input capacity
251 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
C4, C5, C6, DL
Custom media width
148 - 216 mm
Custom media length
210 - 297 mm
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Standard interfaces
Ethernet, USB, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-AES, WPA2-PSK, WPA2-AES
Supported network protocols
TCP/IPv4, TCP/IPv6, TCP, HTTP, IPv4, IPv6, IPSEC, SSL/TLS
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Design
Market positioning *
Business
Product colour *
Grey
Design
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6,1 cm (2.4")
Country of origin
Indonesia
Power
Power consumption (printing) *
22 W
Power consumption (off)
0,2 W
Power consumption (ready)
8 W
Energy Star Typical Electricity Consumption (TEC)
0,2 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Linux operating systems supported
Yes
Compatible operating systems
Citrix XenApp 7.6 und höher, Citrix XenDesktop Version 7.6, Linux, Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X, Mac OS X 10.11.x, Mac OS X 10.12, Mac OS X 10.12.x, Mac OS X 10.6.8, SAP, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8 (32/64 Bit), Windows 8.1, Windows Server 2003 R2 x64, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista, Windows Vista (32/64 Bit), Windows Vista, 64-Bit-Version, Windows XP SP2 oder höher, Windows XP SP3, Windows XP, 64-Bit-Version, Windows Server 2003 R2, Windows XP Professional x64 Edition, XP Professional x64 Edition SP2
Weight & dimensions
Width
425 mm
Depth
508 mm
Height
290 mm
Weight
14 kg
Packaging data
Quantity per pack
1 pc(s)
Cables included
AC
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Package width
530 mm
Package depth
540 mm
Package height
490 mm
Package weight
17,5 kg
Logistics data
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Quantity per pallet
8 pc(s)
Other features
Printing method
Epson PrecisionCore
Print technology
Inkjet
Ink drop
Mit Variable-sized Droplet-Technologie
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Epson WorkForce Pro WF-M5298DW inkjet printer Colour 1200 x 2400 DPI A4 Wi-Fi:
Disclaimer

(1) Comparison made against the top 10 best selling mono laser printers in Western Europe and Central and Eastern Europe, with a print speed between 21 and 45 pages per minute, as defined by IDC in the 12 months up to December 2017. Data taken from BLI where possible, or as stated by manufacturers' websites.
2. Approx. page yield. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield. Comparison made against the top 20 best selling mono laser printers in Western Europe and Central and Eastern Europe, with a print speed between 21 and 45 pages per minute, as defined by IDC in the 12 months up to December 2017. Data taken from BLI where possible, or as stated by manufacturers' websites.