location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DX130 data projector 3000 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DX130
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:22:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG DX130 data projector 3000 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - 2000:1
  • - 255 W
More>>>
Short summary description LG DX130 data projector 3000 ANSI lumens DLP:
This short summary of the LG DX130 data projector 3000 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

LG DX130, 3000 ANSI lumens, DLP, 2000:1, 15°, Lamp, 3000 h

Long summary description LG DX130 data projector 3000 ANSI lumens DLP:
This is an auto-generated long summary of LG DX130 data projector 3000 ANSI lumens DLP based on the first three specs of the first five spec groups.

LG DX130. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 200 W. Power consumption (typical): 255 W. Weight: 1,9 kg. Dimensions (WxDxH): 260 x 205 x 69 mm, Power requirements: AC 90 - 264 V, 50 / 60Hz

Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Contrast ratio (typical) *
2000:1
Keystone correction, vertical
15°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp power
200 W
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Composite video in *
1
DVI port *
Yes
Power
Power consumption (typical) *
255 W
Weight & dimensions
Weight *
1,9 kg
Other features
Dimensions (WxDxH)
260 x 205 x 69 mm
Power requirements
AC 90 - 264 V, 50 / 60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:55:20
Uk has collected 1 expert review for LG DX130 data projector 3000 ANSI lumens DLP and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 10:27:44
The DX130 produces a bright image with strong colours for a portable projector. However, its is hampered slightly by the DLP rainbow effect and its noisy fan.
Good High native resolution, good colour reproduction and high brightness...
Bad Occasional rainbow effect, noisy The Final Word The DX130 produces a bright image with strong colours for a portable projector. However, its is hampered slightly by the DLP rainbow effect and its noisy fan.
Bottom line The DX130 produces a bright image with strong colours for a portable projector. However, its is hampered slightly by the DLP rainbow effect and its noisy fan.
75%
Brand Image Product code Product Stock Price from
LG DS125 data projector 2500 ANSI lumens DLP LG DS125 data projector 2500 ANSI lumens DLP
(show image)
DS125 DS125 0.00
(excl. VAT)
0 (incl. VAT)
LG DX125 data projector 2500 ANSI lumens DLP LG DX125 data projector 2500 ANSI lumens DLP
(show image)
DX125 DX125 0.00
(excl. VAT)
0 (incl. VAT)