location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39.62 cm (15.6") Pavilion Accent Backpack Black/Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4QF97AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545901116 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
HP 15.6 Duotone Backpack (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 39,6 cm (15.6") Black, Silver
  • - Brand compatibility: HP
  • - Tablet compartment
  • - Carrying handle(s)
  • - 600 g
Warranty: Rest easy with an HP standard one-year limited warranty with online support.
Long product name HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver :
The long product name of HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 15.6 Duotone Backpack
More>>>
HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver:
The official description of HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extra pockets for easier organization
Tablet and smartphone pockets plus interior zippered mesh pocket keep you organized.
Convenient side pockets
Two water bottle side-pockets and a front-zippered pouch.
Adjustable straps and a durable handle
Durable handle and adjustable shoulder straps for a comfortable, custom fit.
Water resistant
Water-resistant materials help keep the interior dry.

Short summary description HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver:
This short summary of the HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver, Backpack, 39,6 cm (15.6"), 600 g

Long summary description HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver:
This is an auto-generated long summary of HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver based on the first three specs of the first five spec groups.

HP 39.62 cm (15.6") Pavilion Accent Backpack Black/Silver. Case type: Backpack, Maximum screen size: 39,6 cm (15.6"), Number of front pockets: 1, Carrying handle(s). Weight: 600 g

Features
Maximum screen size *
39,6 cm (15.6")
Case type *
Backpack
Product main colour *
Black, Silver
Expandable
No
Integrated compartment(s)
Yes
Tablet compartment
Yes
Brand compatibility *
HP
Front pocket
Yes
Number of front pockets
1
Carrying handle(s)
Yes
Country of origin
China
Features
Quantity
1
HP segment
Home
Weight & dimensions
Width
305 mm
Depth
145 mm
Height
470 mm
Weight
600 g
Package width
305 mm
Package depth
145 mm
Package height
470 mm
Package weight
650 g