location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JB22AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545438308 show
Category:
Services to help with the installation of a piece of computer software or hardware, or another device such as a TV.
Installation Services Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2024 23:24:58
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan :
The long product name of HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan
More>>>
Short summary description HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan:
This short summary of the HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan data-sheet is auto-generated and uses the product title and the first six key specs.

HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan, HP ENVY 4500, 4510, 4520, 5530, 5540, 5640, 5660, 7640 / HP OfficeJet 3830, 4630, 4650, 5740,..., Business, 114,3 mm, 0,3 mm, 165,1 mm, 1 pc(s)

Long summary description HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan:
This is an auto-generated long summary of HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan based on the first three specs of the first five spec groups.

HP Instant Ink Prepaid Card ($6) - 15/50/100/300-page Plan. Compatibility: HP ENVY 4500, 4510, 4520, 5530, 5540, 5640, 5660, 7640 / HP OfficeJet 3830, 4630, 4650, 5740,..., HP segment: Business. Width: 114,3 mm, Depth: 0,3 mm, Height: 165,1 mm. Quantity per pack: 1 pc(s), Package weight: 10 g, Package depth: 0,3 mm

Features
Compatibility
HP ENVY 4500, 4510, 4520, 5530, 5540, 5640, 5660, 7640 / HP OfficeJet 3830, 4630, 4650, 5740, 6810, 8040, 8700 / HP OfficeJet Pro 6830, 6960, 6970, 8210, 8610, 8620, 8630, 8710, 8720, 8730, 8740 / HP DeskJet 3630, 3750
HP segment
Business
Weight & dimensions
Width
114,3 mm
Depth
0,3 mm
Height
165,1 mm
Technical details
Pallet weight (imperial)
225,2 kg (496.4 lbs)
Master (outer) case gross weight (imperial)
0,658 kg (1.45 lbs)
Number of layers per pallet
10 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1371,6 mm (48 x 40 x 54")
Technical details
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1371,6 mm
Number of cartons per pallet layer
45 pc(s)
Number of cartons per pallet
450 pc(s)
Logistics data
Quantity per pack
1 pc(s)
Package weight
10 g
Package depth
0,3 mm
Package width
114,3 mm
Package height
165,1 mm
Master (outer) case weight
0,66 g
Quantity per pallet
22500 pc(s)
Pallet weight
225,39 g
Quantity per master (outer) case
50 pc(s)
Country Distributor
United Arab Emirates 2 distributor(s)