location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-IL05 projection lens LV-7590

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-IL05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4826B001
Category:
Lenses used in projectors.
Projection Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jan 2019 21:47:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LV-IL05 projection lens LV-7590 :
The long product name of Canon LV-IL05 projection lens LV-7590. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LV-IL05 Standard Lens for LV-7590
More>>>
Canon LV-IL05 projection lens LV-7590:
The official description of Canon LV-IL05 projection lens LV-7590 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon LV-IL05 Standard Zoom Lens works with the Canon LV-7590 LCD projector, which is designed for medium-to-large venues like boardrooms and theater instillations. It features power focus and zoom, with a zoom ratio of 1.3:1. It also has vertical and horizontal lens shift for moving the image up or down and left or right, which increases flexibility during instillation. The LV-IL05 projects well-defined, vivid images up to 400", ensuring that even in a large venue everyone will be able to see your presentation. It's a versatile standard-throw lens, suitable for several venues and a range of applications.

Powered Zoom & Focus
The LV-IL05 is a powered optical zoom lens with a 1:1.3 zoom ratio. Its focal length is 48.2 - 62.6 mm

Vertical & Horizontal Lens Shift
Vertical lens shift allows the projector to optically move the image up and down so the projector will always be properly placed, even in varying installation scenarios. Horizontal lens shift works the same way for side-to-side movement. Unlike digital keystone correction, lens shift doesn't degrade the image quality

Standard-Throw Ratio
The LV-IL05's throw ratio is 1:1.77 - 2.3. This adds to the versatility of the lens. It can work in smaller mid-range venues, but it can handle the demands of a larger venue as well

Sufficient Projection Size
The LV-IL05 is capable of projecting a 400" diagonal image, which makes it an ideal lens for medium-to-large venues. Its minimum focus range is 55.2", so it can be used for more intimate applications as well

Short summary description Canon LV-IL05 projection lens LV-7590:
This short summary of the Canon LV-IL05 projection lens LV-7590 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-IL05, 1,3:1, 1:1.77 - 2.3, 48.2 - 62.6 mm, 1,7 - 2, 1,4 - 14,7 m, Black

Long summary description Canon LV-IL05 projection lens LV-7590:
This is an auto-generated long summary of Canon LV-IL05 projection lens LV-7590 based on the first three specs of the first five spec groups.

Canon LV-IL05. Zoom ratio: 1,3:1, Throw ratio: 1:1.77 - 2.3, Focal length range: 48.2 - 62.6 mm

Features
Zoom ratio
1,3:1
Throw ratio
1:1.77 - 2.3
Focal length range
48.2 - 62.6 mm
Features
Aperture range (F-F)
1,7 - 2
Projection distance
1,4 - 14,7 m
Product colour
Black
Compatibility
LV-7590
Country Distributor
United Kingdom 1 distributor(s)