location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CR662A printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR662A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR662A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631747414 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:21:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2013
Product end of life date
Long product name HP CR662A printing film :
The long product name of HP CR662A printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Backlit Polyester Film-1372 mm x 30.5 m (54 in x 100 ft)
More>>>
HP CR662A printing film:
The official description of HP CR662A printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impress your customers with sharp, vibrant, high-impact—and recycable—backlits. Impress them again with quick response times. With a specially engineered porous coating, HP Backlit Polyester Film achieves superb ink adhesion to produce razor-sharp images. With HP Latex Ink compatibility, this film produces prints you can laminate right off the printer. And with the competitive price and reliable, trouble-free performance you expect of HP, the potential for your business is also impressive.

Short summary description HP CR662A printing film:
This short summary of the HP CR662A printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP CR662A, Matte, 221 µm, 285 g/m², 15 - 30 °C, 18 - 30 °C, 20 - 80%

Long summary description HP CR662A printing film:
This is an auto-generated long summary of HP CR662A printing film based on the first three specs of the first five spec groups.

HP CR662A. Finish type: Matte, Printing media thickness: 221 µm, Media weight: 285 g/m². Weight: 12,8 kg, Dimensions (WxDxH): 1422 x 162 x 162 mm. Package dimensions (WxDxH): 1422 x 162 x 162 mm, Package weight: 13,5 kg. Quantity per pallet: 25 pc(s), Pallet weight: 355 kg. Pallet dimensions (W x D x H): 1422 x 965 x 914 mm

Features
Finish type
Matte
Printing media thickness
221 µm
Media weight
285 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
18 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
35 - 55%
Weight & dimensions
Weight
12,8 kg
Dimensions (WxDxH)
1422 x 162 x 162 mm
Packaging data
Package dimensions (WxDxH)
1422 x 162 x 162 mm
Package weight
13,5 kg
Technical details
Quantity per box
1 pc(s)
Printing material lamination
Yes
Printing material waterfastness
No
Printing media gloss level
60°
Printing material brightness
86%
Logistics data
Pallet dimensions (W x D x H)
1422 x 965 x 914 mm
Quantity per pallet
25 pc(s)
Pallet weight
355 kg