location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WN483AA portable/party speaker Black 1,1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN483AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN483AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962965030 show
Category:
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable & Party Speakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:31:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
Bullet Points HP WN483AA portable/party speaker Black 1,1 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,1 W Black
  • - 180 - 20000 Hz 78 dB
  • - Wired
Warranty: 1 Year
Long product name HP WN483AA portable/party speaker Black 1,1 W :
The long product name of HP WN483AA portable/party speaker Black 1,1 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

180-20000 Hz, 1.1W, 78 dB, 198 g, Black
More>>>
HP WN483AA portable/party speaker Black 1,1 W:
The official description of HP WN483AA portable/party speaker Black 1,1 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Digital Portable Speaker is perfect for people who want to be able to carry their music with them and enjoy ultra-clear, superb sound.

The HP Digital Portable Speaker has just one simple USB connection for your netbook or notebook to maximise the ultimate digital audio experience. And you won't need an installation CD or any software drivers - just plug in and play.

Why be tied to your speakers? Enjoy your music wherever you choose with an HP Digital Portable Speaker. It’s USB powered, so you'll have power whenever you need it - and there's a speaker bar which makes it easy to carry when you travel.

Wouldn't it be nice to always have your music around you and know you'll enjoy an ultra-clear, smooth sound? The HP Digital Portable Speaker is the answer - just pack it into its protective travel bag and take it with you when you're on the go.

Don't clutter up your life with cables. The HP Digital Portable Speaker is USB powered to reduce cord clutter and ensure power is available whenever and wherever you need it. No installation CDs or software drivers necessary: just plug in and play.

Short summary description HP WN483AA portable/party speaker Black 1,1 W:
This short summary of the HP WN483AA portable/party speaker Black 1,1 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP WN483AA, 4 cm, 1,1 W, 180 - 20000 Hz, 78 dB, Wired, Black

Long summary description HP WN483AA portable/party speaker Black 1,1 W:
This is an auto-generated long summary of HP WN483AA portable/party speaker Black 1,1 W based on the first three specs of the first five spec groups.

HP WN483AA. Driver diameter: 4 cm. RMS rated power: 1,1 W, Frequency range: 180 - 20000 Hz, Signal-to-Noise Ratio (SNR): 78 dB. Connectivity technology: Wired. Product colour: Black, Volume control: Rotary. Recommended usage: Universal

Loudspeakers
Number of speakers *
1
Number of drivers
1
Driver diameter
4 cm
Audio
RMS rated power *
1,1 W
Frequency range
180 - 20000 Hz
Signal-to-Noise Ratio (SNR)
78 dB
Ports & interfaces
Connectivity technology *
Wired
Design
Product colour *
Black
Volume control
Rotary
LED indicators
Yes
Performance
Recommended usage *
Universal
Performance
Plug and Play
Yes
Power
Power source type
USB
Weight & dimensions
Width
184 mm
Depth
50 mm
Height
42 mm
Weight *
198 g
Packaging content
Cables included
USB
Warranty card
Yes
Logistics data
Country of origin
China
Other features
Travel pouch
Yes
USB required
Yes
Country Distributor
United Kingdom 1 distributor(s)