location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft WINDOWS SVR 2000 W SP3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WINDOWS SVR 2000 W SP3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11-02877
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft WINDOWS SVR 2000 W SP3 :
The long product name of Microsoft WINDOWS SVR 2000 W SP3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WINDOWS SVR 2000 W SP3 GETTING STARTED PO (NMS)
More>>>
Short summary description Microsoft WINDOWS SVR 2000 W SP3:
This short summary of the Microsoft WINDOWS SVR 2000 W SP3 data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft WINDOWS SVR 2000 W SP3, 2 GB, 0,125 GB, Intel Pentium - 133 MHz, Microsoft Windows 2000

Long summary description Microsoft WINDOWS SVR 2000 W SP3:
This is an auto-generated long summary of Microsoft WINDOWS SVR 2000 W SP3 based on the first three specs of the first five spec groups.

Microsoft WINDOWS SVR 2000 W SP3. Minimum storage drive space: 2 GB, Minimum RAM: 0,125 GB. Minimum processor: Intel Pentium - 133 MHz, Compatible operating systems: Microsoft Windows 2000

Brand Image Product code Product Stock Price from
Microsoft

Microsoft WINDOWS SVR 2000 W SP3
(show image)
C11-02863 WINDOWS SVR 2000 W SP3 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Windows Svr 2000 Russian Disk Kit MVL CD Service Pack 3
(show image)
C11-02879 Windows Svr 2000 Russian Disk Kit MVL CD Service Pack 3 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Windows Svr 2000 Spanish Disk Kit MVL CD w/SP3
(show image)
C11-02880 Windows Svr 2000 Spanish Disk Kit MVL CD w/SP3 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft WINDOWS SVR 2000
(show image)
C11-02893 WINDOWS SVR 2000 0.00
(excl. VAT)
0 (incl. VAT)