location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Castlevania: Lords of Shadow German Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Castlevania: Lords of Shadow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113709790001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Castlevania: Lords of Shadow German Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Language version: German
  • - Game genre: Action, Adventure
  • - Developer: MercurySteam
  • - ESRB rating: M (Mature)
Long product name Konami Castlevania: Lords of Shadow German Xbox 360 :
The long product name of Konami Castlevania: Lords of Shadow German Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Castlevania: Lords of Shadow, Xbox 360, Action/Adventure
More>>>
Short summary description Konami Castlevania: Lords of Shadow German Xbox 360:
This short summary of the Konami Castlevania: Lords of Shadow German Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Castlevania: Lords of Shadow, Xbox 360, M (Mature)

Long summary description Konami Castlevania: Lords of Shadow German Xbox 360:
This is an auto-generated long summary of Konami Castlevania: Lords of Shadow German Xbox 360 based on the first three specs of the first five spec groups.

Konami Castlevania: Lords of Shadow. Platform: Xbox 360, ESRB rating: M (Mature), Developer: MercurySteam

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:32:13
Uk has collected 41 expert reviews for Konami Castlevania: Lords of Shadow German Xbox 360 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
nzgamer.com
Updated:
2012-01-25 04:32:12
Castlevania: Lords of Shadow is touted to be a reboot of the aging series. This title is so radically different from the old, it's almost guaranteed to polarize Castlevania fans - some will love it, others will hate it because it isn't 'their' Castleva...
85%
gameplanet.co.nz
Updated:
2012-01-25 04:32:12
Castlevania: Lords of Shadow is a gothic-inspired hack 'n' slashing platformer strongly derivative of the last decade's most successful titles in those genres. In spite of that, the game manages to wedge itself into a cluttered market and ask for your...
Good Stunning presentation and a clever combat system. A much longer game than any other in the genre.
Bad Unnecessary filler content. Occasional difficulties with the camera. An overly complex skill system. Overdramatic narration and poor cut scenes.
70%
pocket-lint.com
Updated:
2012-01-25 04:32:13
Tweet Fans of Konami’s legendary vampire slaying series have waited years for Castlevania to make a successful transition to 3D. Sure, it’s been kept alive as a 2D property on the Nintendo DS or on Xbox Live Arcade, but where its closest contemporary...
Good Looks and plays great...
Bad Lacks originality...
Bottom line From the sumptuous visuals to the thrilling score, it’s a triple A experience, and only a few rough edges and the damning lack of originality prevent us from giving it a higher score...
80%
impulsegamer.com
Updated:
2012-01-25 04:32:13
In this world of remakes and reboots, Castlevania Lords of Shadows is the latest video game to receive a 21st century next-gen console makeover and not only does it pay homage to the original title but it actually gives something back to the franchise...
85%
gamesradar.com
Updated:
2012-01-25 04:32:13
We were just having a conversation about reboots the other day, and how it’s possible that Joel Schumacher is single-handedly responsible for the reboot phenomenon that has taken hold of both Hollywood and the games industry. It started with Schumacher...
Good Epic levels of epicness, Surprisingly cerebral magic system, Borrows from the best...
Bad Borrows from others quite shamelessly, Incredibly difficult combat, Some annoyingly obtuse puzzles...
90%
nowgamer.com
Updated:
2012-01-25 04:32:13
It isn’t easy letting go of the gaming past, and we’re just as bad as anyone – often held captive by our love for classic games, demanding that they never change. It’s one reason why some have been wary of the recent trend of Japanese developers farmin...
Bottom line This may not quite be the Castlevania we’re all familiar with, but it doesn’t matter – it’s better for it. While it isn’t without rough edges, working your way through Lords Of Shadow’s early niggles will reveal one of the most enjoyable, engrossing an...
83%
Brand Image Product code Product Stock Price from
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation Portable (PSP)
(show image)
113504780002 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics PC
(show image)
113504790002 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum German PlayStation Portable (PSP)
(show image)
113504780001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics German PC
(show image)
113504790001 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)