location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 50G0804 tray/feeder Paper tray 2100 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50G0804
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50G0804 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646612524 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 50G0804 tray/feeder Paper tray 2100 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 2100 sheets
  • - Brand compatibility: Lexmark
  • - Supported media weight(s): 60 - 135 g/m²
  • - Letter
  • - White
Long product name Lexmark 50G0804 tray/feeder Paper tray 2100 sheets :
The long product name of Lexmark 50G0804 tray/feeder Paper tray 2100 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2100-sheet tray
More>>>
Lexmark 50G0804 tray/feeder Paper tray 2100 sheets:
The official description of Lexmark 50G0804 tray/feeder Paper tray 2100 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If the product configuration contains the 2,100-Sheet Tray, the optional caster base is required.

Paper size, paper and tray-present and tray-low and tray-empty sensing are supported.

This unit supports A4, A5 (long edge first), Folio, Letter, Legal and Oficio sizes. Only Paper (16 to 36 lb , 60 to 135 gsm) may be used from this unit. Install below any other trays.

The Spacer cannot be used with the 2100-Sheet Tray.

Short summary description Lexmark 50G0804 tray/feeder Paper tray 2100 sheets:
This short summary of the Lexmark 50G0804 tray/feeder Paper tray 2100 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 50G0804, Paper tray, Lexmark, 2100 sheets, 60 - 135 g/m², White, A4, A5, Folio, Oficio

Long summary description Lexmark 50G0804 tray/feeder Paper tray 2100 sheets:
This is an auto-generated long summary of Lexmark 50G0804 tray/feeder Paper tray 2100 sheets based on the first three specs of the first five spec groups.

Lexmark 50G0804. Type: Paper tray, Brand compatibility: Lexmark, Maximum capacity: 2100 sheets. Media types supported: A4, A5, Folio, Oficio. Width: 421 mm, Depth: 510 mm, Height: 350 mm. Package width: 538 mm, Package depth: 624 mm, Package height: 479 mm

Features
Type *
Paper tray
Brand compatibility *
Lexmark
Maximum capacity
2100 sheets
Supported media weight(s)
60 - 135 g/m²
Product colour
White
Media formats
Media types supported
A4, A5, Folio, Oficio
Letter
Yes
Legal
Yes
Weight & dimensions
Width
421 mm
Depth
510 mm
Height
350 mm
Weight
17,7 kg
Packaging data
Package width
538 mm
Package depth
624 mm
Package height
479 mm
Package weight
22,3 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)