location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS3510/78 home cinema system 5.1 channels 250 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS3510/78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS3510/78
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581562595
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTS3510/78 home cinema system 5.1 channels 250 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - 250 W 5.1 channels
  • - Dolby Digital
  • - Progressive scan
  • - 65 dB Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio
  • - Karaoke 20 - 20000 Hz
More>>>
Short summary description Philips HTS3510/78 home cinema system 5.1 channels 250 W Black:
This short summary of the Philips HTS3510/78 home cinema system 5.1 channels 250 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTS3510/78, DVD player, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, DVD-Audio, MP3, SVCD, VCD, WMA, 1 discs, AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID

Long summary description Philips HTS3510/78 home cinema system 5.1 channels 250 W Black:
This is an auto-generated long summary of Philips HTS3510/78 home cinema system 5.1 channels 250 W Black based on the first three specs of the first five spec groups.

Philips HTS3510/78. Optical disc player type: DVD player, Disc types supported: CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 250 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω

Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Disc loading type
Tray
Playback disc formats
CD audio, DVD-Audio, MP3, SVCD, VCD, WMA
Number of optical discs
1 discs
Video
Video formats supported *
AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID
Analog signal format system
NTSC, PAL
Progressive scan
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
250 W
Audio decoders *
Dolby Digital
Signal-to-Noise Ratio (SNR)
65 dB
Audio formats supported
MP3, WMA
Equalizer
Yes
MP3 bit rates
32 - 320 Kbit/s
Radio
FM radio *
Yes
Supported radio bands
FM
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
8 Ω
Satellite speakers
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Subwoofer
Subwoofer type
Passive subwoofer
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
16,5 cm (6.5")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
8 Ω
Network
Bluetooth *
No
Wi-Fi *
No
Ethernet LAN *
No
Ports & interfaces
Number of HDMI outputs
1
SCART ports quantity
1
USB ports quantity *
1
Composite video out
1
FM antenna
Yes
Microphone in
Yes
Front / Side connections
USB
Power
Power consumption (typical)
60 W
Power consumption (standby)
0,9 W
AC input frequency
50-60 Hz
Power
Auto power off
Yes
AC input voltage
100 - 240 V
Weight & dimensions
Main unit weight
2,84 kg
Front speaker dimensions (WxDxH)
160,9 x 87 x 95 mm
Front speaker weight
560 g
Center speaker dimensions (WxDxH)
96 x 96 x 162 mm
Center speaker weight
770 g
Satellite speaker dimensions (WxDxH)
162 x 96 x 96 mm
Subwoofer dimensions (W x D x H)
307 x 369 x 120 mm
Subwoofer weight
3,84 kg
Rear speaker weight
560 g
Packaging data
Package width
370 mm
Package depth
468 mm
Package height
385 mm
Package weight
1,26 kg
Package dimensions (WxDxH)
370 x 385 x 468 mm
Packaging content
Handheld remote control
Yes
Manual
Yes
Cables included
HDMI
Quick start guide
Yes
Warranty card
Yes
Batteries included
Yes
Other features
Centre speaker dimensions (WxHxD)
160,9 x 95 x 92 mm
Audio system
Dolby Digital 5.1, Stereo
Image formats supported
JPEG, JPG
Centre speaker driver diameter
2,54 cm (1")
Channels quantity
40 channels
Equalizer customizable
Yes
MP3 playback
Yes
Subwoofer
Yes
Adapter type
VDE to 2-pin flat
Video compression formats
DivX Ultra, MPEG1, MPEG2, MPEG4, Xvid
AirPlay
No
Subwoofer dimensions (WxHxD)
120 x 307 x 369 mm
Technical details
Product colour *
Black
Karaoke *
Yes
Power
60 W
Frequency range
20 - 20000 Hz
Sound effects
Echo
Night mode
Yes
Equalizer modes
Active, Classic, Jazz, Rock