location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N455-000-BL-KJ fibre optic adapter LC/LC 1 pc(s) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N455-000-BL-KJ Duplex Multimode Fiber Coupler, Keystone Jack - LC to LC, Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N455-000-BL-KJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332222329 show
Category:
Connects two fiber optic connectors in the fiber optic lines.
Fibre Optic Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:45:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N455-000-BL-KJ fibre optic adapter LC/LC 1 pc(s) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual LC/LC coupler for extending cables in a faceplate or keystone panel
  • - High-precision mating structure with low insertion loss
  • - Duplex adapter accepts two simplex connectors or one duplex connector
  • - Works with 62.5/125 or 50/125 multimode fiber cables
Warranty: Lifetime limited
Long product name Tripp Lite N455-000-BL-KJ fibre optic adapter LC/LC 1 pc(s) Blue :
The long product name of Tripp Lite N455-000-BL-KJ fibre optic adapter LC/LC 1 pc(s) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplex Multimode Fiber Coupler, Keystone Jack - LC to LC, Blue
More>>>
Tripp Lite N455-000-BL-KJ fibre optic adapter LC/LC 1 pc(s) Blue:
The official description of Tripp Lite N455-000-BL-KJ fibre optic adapter LC/LC 1 pc(s) Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LC Duplex Coupler Extends Length of Fiber Optic Cable Run
Fiber optic LC coupler connects two 62.5/125 or 50/125 multimode fiber cables with LC connectors to extend the length of the cable run. The duplex adapter accepts two simplex connectors or one duplex connector.

Mounts in a Keystone Patch Panel or Wall Plate
This LC to LC fiber coupler is designed to snap easily into a keystone patch panel or wall plate. This allows you to route cables through walls and provides a convenient connection to your fiber network.

Lifetime Limited Warranty
This multimode fiber coupler comes with a lifetime limited warranty.

Short summary description Tripp Lite N455-000-BL-KJ fibre optic adapter LC/LC 1 pc(s) Blue:
This short summary of the Tripp Lite N455-000-BL-KJ fibre optic adapter LC/LC 1 pc(s) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N455-000-BL-KJ, LC/LC, Blue, Multi-mode, 1 pc(s), 101,6 mm, 12,7 mm

Long summary description Tripp Lite N455-000-BL-KJ fibre optic adapter LC/LC 1 pc(s) Blue:
This is an auto-generated long summary of Tripp Lite N455-000-BL-KJ fibre optic adapter LC/LC 1 pc(s) Blue based on the first three specs of the first five spec groups.

Tripp Lite N455-000-BL-KJ. Connector type: LC/LC, Product colour: Blue, Fiber mode structure: Multi-mode. Quantity per pack: 1 pc(s), Package width: 101,6 mm, Package depth: 12,7 mm. Country of origin: China, Master (outer) case width: 185,4 mm, Master (outer) case length: 228,6 mm

Features
Number of connectors *
2
Connector type *
LC/LC
Product colour
Blue
Fiber mode structure
Multi-mode
Duplex
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332222326
Compliance certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
101,6 mm
Package depth
12,7 mm
Package height
127 mm
Package weight
90 g
Logistics data
Country of origin
China
Master (outer) case width
185,4 mm
Master (outer) case length
228,6 mm
Master (outer) case height
12,7 mm
Master (outer) case weight
90 g
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)