location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 67Y1497 power supply unit 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67Y1497
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y1497
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885600687611 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 08:54:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 67Y1497 power supply unit 750 W :
The long product name of Lenovo 67Y1497 power supply unit 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer RD240 Redundant Power Supply Module
More>>>
Lenovo 67Y1497 power supply unit 750 W:
The official description of Lenovo 67Y1497 power supply unit 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specifically for RD240, this optional power supply provides high availability in the case of a single power supply failure.

Short summary description Lenovo 67Y1497 power supply unit 750 W:
This short summary of the Lenovo 67Y1497 power supply unit 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 67Y1497, 750 W, 100 - 240 V, Server, ThinkServer RD240

Long summary description Lenovo 67Y1497 power supply unit 750 W:
This is an auto-generated long summary of Lenovo 67Y1497 power supply unit 750 W based on the first three specs of the first five spec groups.

Lenovo 67Y1497. Total power: 750 W, AC input voltage: 100 - 240 V. Purpose: Server, Compatible products: ThinkServer RD240

Power
Total power *
750 W
AC input voltage *
100 - 240 V
Performance
Purpose *
Server
Compatible products
ThinkServer RD240
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)