location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX325AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX325AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962436028 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2011
Product end of life date
Bullet Points HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector
  • - DLP 100 ANSI lumens
  • - LED 10000 h
  • - SVGA (858x600) 800:1
  • - Screen size compatibility: 381 - 1524 mm (15 - 60")
  • - Focus: Manual
  • - 58 W
Warranty:
Long product name HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600) :
The long product name of HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AX325AA, 0.45'' DLP, SVGA 858x600, 100ANSI, 800:1, LED, 10000h, 2.6m, VGA(D-Sub), 58W, 420g, black
More>>>
HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600):
The official description of HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Notebook Projection Companion AX325AA
Project a better image. As a sales professional, executive manager, corporate trainer or field application engineer presenting to a key audience, everything needs to run smoothly. But in the real world, this isn’t always the case. Imagine arriving at your meeting, only to discover that the on-site projector isn’t functioning properly, a bulb is burned out, the right cables are missing—or that a projector isn’t even available in the first place. Hauling around your own standard-sized projector isn’t always practical, especially with today’s carry-on restrictions and short flight connection times. At this point, you can either reschedule the presentation and run the risk of losing your customers’ interest (and your investment in traveling there), or simply crowd them around your notebook’s screen to view—a less-than-ideal option that may come across as unprofessional and unprepared.

Fortunately, HP offers you a different, more attractive alternative: the HP Notebook Projection Companion. Compatible with HP Business and Consumer Notebook PCs and other notebooks with a VGA connection, this ultra-portable accessory is powerful and durable enough to serve as your primary projector when giving presentations or as a backup while on the road. It’s also flexible enough for use in other areas such as education, especially in situations where a group of graduate students want to share their research and work collaboratively on projects, or where educators in the classroom want to use it in conjunction with a digital whiteboard to enhance the learning experience. Designed for use in smaller settings where a handful of people are present, the HP Notebook Projection Companion is the ideal notebook accessory for highly mobile users who want to make a big impression with a device that’s anything but big.

Small footprint—big impression
With dimensions of just 3.6 x 1.6 x 4.4 inches (9.3 x 4.0 x 11.1 cm) and weighing less than a pound (.9 lb./.42 kg), this remarkably compact projector fits easily inside your notebook carrying case for the utmost in portability. For even greater convenience, the projector’s AC adapter is the same as an HP notebook adapter, so you can travel with only one adapter—or if it gets lost, you can simply replace it by purchasing a standard HP 65W Smart AC Adapter. What’ll really impress your audience, however, are the sharp images, crisp text and vibrant colors of your presentation—all brought to life by the innovative DLP technology found inside the HP Notebook Projection Companion. DLP technology utilizes light more accurately and efficiently to deliver ultra-precise details, bright saturated colors and extraordinarily true-tolife images.

Connecting to your notebook’s VGA output via a proprietary signal-in connector, the HP Notebook Projection Companion also knows how to really light up the room. Boasting 858 x 600 SVGA native resolution and a maximum brightness of 100 lumens that won’t leave you standing in the dark during your presentations, this handy notebook accessory projects bold and bright images that literally leap off the screen, even in moderate ambient light. And with an LED light source that offers up to 10,000 hours—up to five years—of usage life, your presentations can light up the room for years to come.

As for image size, don’t let the projector’s small size fool you—from a distance of 8.5 feet, it can project an image up to 60 inches. And with a convenient threaded hole on the bottom and expandable tripod, you can position the projector to optimize viewing. For presentations in smaller, intimate settings, the HP Notebook Projection Companion is sure to make a big—and lasting—impression on your audience.

Conserve more.
In addition to its convenient size and superb image quality, the HP Notebook Projection Companion also offers a lower total cost of ownership (TCO) than competing solutions. Because the projector features an LED light source with up to 10,000 hours of usage life (up to five years of typical use), there are seldom any bulbs to buy or parts to replace—the initial purchase price of the projector is your only cost. Compare this to bulb-based projection solutions, which typically need bulbs replaced every year. With the HP Notebook Projection Companion, not only are you saving money on replacement bulbs, but you’re also helping to reduce landfill waste and protect the environment.

Features:
- Maximum brightness of 100 lumens;
- LED light source with up to 10,000 hours of usage life;
- 858 x 600 SVGA native resolution;
- Projection screen size of 15-60 inches.

Short summary description HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600):
This short summary of the HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600) data-sheet is auto-generated and uses the product title and the first six key specs.

HP AX325AA, 100 ANSI lumens, DLP, SVGA (858x600), 800:1, 381 - 1524 mm (15 - 60"), 1 - 2,6 m

Long summary description HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600):
This is an auto-generated long summary of HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600) based on the first three specs of the first five spec groups.

HP AX325AA. Projector brightness: 100 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (858x600). Light source type: LED, Service life of light source: 10000 h. Focus: Manual. Noise level: 32 dB. Product type: Standard throw projector, Market positioning: Portable

Projector
Screen size compatibility *
381 - 1524 mm (15 - 60")
Projection distance
1 - 2,6 m
Projector brightness *
100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (858x600)
Contrast ratio (typical) *
800:1
Light source
Light source type *
LED
Service life of light source *
10000 h
Lens system
Focus *
Manual
Ports & interfaces
VGA (D-Sub) ports quantity *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Portable
Product type *
Standard throw projector
Power
Power consumption (typical) *
58 W
Weight & dimensions
Weight *
420 g
Packaging content
Handheld remote control *
No
Technical details
Sustainability certificates
ENERGY STAR
Other features
Light source
RBG LED
Dimensions (WxDxH)
91,4 x 111,7 x 40,6 mm
Interface
VGA
Power supply
65 W
Power supply type
AC/DC
Weight (imperial)
0,408 kg (0.9 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 03:59:01
Uk has collected 4 expert reviews for HP AX325AA data projector Standard throw projector 100 ANSI lumens DLP SVGA (858x600) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 16:08:49
HP's Notebook Projection Companion is tiny and just a little bit awesome. This pico projector is easy to carry around in your notebook bag, and it even comes with a little tripod — no need to fiddle with built-in legs. The best part is, if you own an...
Good Tiny and portable, can use an HP notebook power adapter, LED light source, low TCO, simple to use...
Bad Oversaturated colours, some blurriness, no battery pack...
Bottom line HP's Notebook Projection Companion is a small and very portable DLP-based projector that's perfect for users who regularly give off-site presentations. The best part about it is that its LED light source is claimed to last five years, which means there...
80%