location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Color 1520 inkjet printer Colour 1440 x 720 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Color 1520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C211021GR show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus Color 1520 inkjet printer Colour 1440 x 720 DPI A4 :
The long product name of Epson Stylus Color 1520 inkjet printer Colour 1440 x 720 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The robust office solution with flexible paper management in large sizes.
More>>>
Epson Stylus Color 1520 inkjet printer Colour 1440 x 720 DPI A4:
The official description of Epson Stylus Color 1520 inkjet printer Colour 1440 x 720 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus Color 1520 can cope with really fantastic specifications. Yet it is only by looking at the printout from this exceptional printer that the phenomenal quality of the printout on DIN-A3 oversize from this printer with a resolution of up to 1440 dpi x 720 dpi (h x v) can be really appreciated. The Epson Stylus Color 1520 is thereby very universal in its paper processing. As well as single sheets of formats up to DIN A2, advance of paper from continuous stationary over traction and banner continuous rollpaper holders is no problem for this printer. A width of 345 mm is printed out. The Epson Stylus Color 1520 is a reliable partner at the pre-stage and production both for CAD as well as DTP applications.
Large sizes: formats up to A3+, up to a printing width of 345 mm
Continuous paper: Printing on banner paper up to 5 m as well as continuous printing as a standard
High resolution: up to a resolution of 1440 dpi for professional graphics, lists and more
Open: for Windows and Macintosh
Flexible: as an option expandable with PostScript and netcard
Robust: designed for the daily office use
Reliable: comprehensive warranty and qualified service
Optional networking capability

Short summary description Epson Stylus Color 1520 inkjet printer Colour 1440 x 720 DPI A4:
This short summary of the Epson Stylus Color 1520 inkjet printer Colour 1440 x 720 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Color 1520, Colour, 2, 1440 x 720 DPI, A4, 75000 pages per month, White

Long summary description Epson Stylus Color 1520 inkjet printer Colour 1440 x 720 DPI A4:
This is an auto-generated long summary of Epson Stylus Color 1520 inkjet printer Colour 1440 x 720 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus Color 1520. Colour, Number of print cartridges: 2, Maximum duty cycle: 75000 pages per month. Maximum resolution: 1440 x 720 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Features
Page description languages *
Epson ESC/P2
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
75000 pages per month
Number of print cartridges *
2
Printing
Maximum resolution *
1440 x 720 DPI
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Coated paper, Cut sheet, Envelopes, Glossy paper, Photo paper, Transparencies
ISO A-series sizes (A0...A9) *
A2, A3, A4, A6
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C5, DL
Custom media width
210 - 432 mm
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
Bidirectional
Yes
Standard interfaces
Parallel, Serial
Network
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
No
Performance
Buffer size
64 KB
Printing noise level
45 dB
Design
Market positioning *
Business
Design
Product colour *
White
Country of origin
Indonesia
Power
Power consumption (printing) *
21 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95, Windows98, Windows 3.1x, Windows NT 3.5.1 & 4.0, Windows Workgroups 3.1x, Macintosh
Minimum processor
25MHz
Minimum RAM
16 MB
Minimum storage drive space
40 MB
Weight & dimensions
Width
664 mm
Depth
504 mm
Height
202 mm
Weight
11 kg
Packaging data
Quantity per pack
1 pc(s)
Drivers included
Yes
Bundled software
EPSON Plot! Software
Package width
420 mm
Package depth
780 mm
Package height
330 mm
Package weight
14,6 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Print technology
Inkjet
Power requirements
120V AC, 50/60 Hz
Fonts included
EPSON Roman, EPSON Sans Serif, EPSON Courier, EPSON Prestige, EPSON Script, Roman T, EPSON Sans Serif H
Maximum roll length
5 m
Country Distributor
United Kingdom 1 distributor(s)