location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Duck T0554 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Duck
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T0554
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T05544030
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:05:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Duck T0554 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Duck T0554 ink cartridge 1 pc(s) Original Yellow :
The long product name of Epson Duck T0554 ink cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

New inks for the RX 420/425
More>>>
Epson Duck T0554 ink cartridge 1 pc(s) Original Yellow:
The official description of Epson Duck T0554 ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Original ink cartridges are optimally suited to your printer. These highly reliable cartridges guarantee long printout life and trouble-free printing for many years to come.

Short summary description Epson Duck T0554 ink cartridge 1 pc(s) Original Yellow:
This short summary of the Epson Duck T0554 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Duck T0554, Yellow, 1 pc(s)

Long summary description Epson Duck T0554 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Epson Duck T0554 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Epson Duck T0554. Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
Stylus Photo RX420/425
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Yellow
Brand compatibility *
Epson
Country of origin
Japan
Packaging data
Package width
115 mm
Package depth
140 mm
Package height
30 mm
Package type
Blister
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Logistics data
Pallet height
130,5 cm
Quantity per pallet
2640 pc(s)
Master (outer) case width
266 mm
Master (outer) case length
350 mm
Master (outer) case height
261 mm
Quantity per master (outer) case
48 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
130,5 cm
Quantity per pallet (UK)
3344 pc(s)
Quantity per pallet layer
432 pc(s)
Quantity per pallet layer (UK)
528 pc(s)
Minimum order quantity
8 pc(s)