location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Owl T0796 ink cartridge 1 pc(s) Original Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Owl
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Light Magenta T0796 Claria Photographic Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07964030
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:03:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Owl T0796 ink cartridge 1 pc(s) Original Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light magenta
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Owl T0796 ink cartridge 1 pc(s) Original Light magenta :
The long product name of Epson Owl T0796 ink cartridge 1 pc(s) Original Light magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Light Magenta T0796 Claria Photographic Ink
More>>>
Short summary description Epson Owl T0796 ink cartridge 1 pc(s) Original Light magenta:
This short summary of the Epson Owl T0796 ink cartridge 1 pc(s) Original Light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Owl T0796, Light magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson Owl T0796 ink cartridge 1 pc(s) Original Light magenta:
This is an auto-generated long summary of Epson Owl T0796 ink cartridge 1 pc(s) Original Light magenta based on the first three specs of the first five spec groups.

Epson Owl T0796. Colour ink type: Pigment-based ink, Printing colours: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
- Epson Stylus Photo PX830FWD - Epson Stylus Photo PX820FWD - Epson Stylus Photo PX810FW - Epson Stylus Photo PX730WD - Epson Stylus Photo PX720WD - Epson Stylus Photo PX710W - Epson Stylus Photo PX700W - Epson Stylus Photo PX660 - Epson Stylus Photo PX650 - Epson Stylus Photo P50 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Light magenta
Brand compatibility *
Epson
Country of origin
Indonesia
Weight & dimensions
Package width
110 mm
Package depth
140 mm
Package height
30 mm
Package type
Blister
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
130,5 cm
Quantity per pallet
2640 pc(s)
Master (outer) case width
266 mm
Master (outer) case length
350 mm
Master (outer) case height
261 mm
Quantity per master (outer) case
48 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
130,5 cm
Quantity per pallet (UK)
3344 pc(s)
Quantity per pallet layer
432 pc(s)
Quantity per pallet layer (UK)
528 pc(s)
Minimum order quantity
8 pc(s)