location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9L63A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 907730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 03:16:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing
  • - Print
  • - Print speed up to 22 ppm (black) and 18 ppm (color)
  • - Up to 1200 x 1200 optimised dpi on plain paper from 600 x 600 input dpi
Warranty: Three-year commercial hardware warranty upon registration within 60 days after purchase (see www.hp.com/eu/3yearwarranty); 24-hour, 7 days a week Web support; Business hour phone support within warranty period
Long product name HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing :
The long product name of HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 8210 Printer
More>>>
HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing:
The official description of HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control costs and printing practices, with affordable colour and comprehensive fleet-wide management. Print professional-quality colour and get seamless print management features. Boost efficiencies with a variety of mobile printing choices.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing:
This short summary of the HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing, Colour, 2400 x 1200 DPI, 4, A4, 30000 pages per month, 22 ppm

Long summary description HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing:
This is an auto-generated long summary of HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Duplex printing. Display: LED. Wi-Fi. Product colour: Black

Everything you need to finish jobs fast

Speed through print jobs, using fast two-sided printing.[6]
Easily print Microsoft® Word and PowerPoint® files, plus Adobe® PDF files, directly from your USB drive.[7]
Stay productive with a 5.08 cm (2.0 inch) display with keypad that’s intuitive and easy to use.
Support your high-volume office with a device designed to print 30,000 pages per month for up to five users.

Mobile printing that keeps your business covered

Print directly from your mobile device without accessing the company network, from anywhere in the office.[8]
Easily print documents, photos, and more from a variety of smartphones and tablets.[9]

Superior fleet control, seamless management

Get increased printing options with HP PCL 6, HP PCL 5c, HP PS, and scalable TrueType fonts.
Easily take command of your printing environment from one central location, with HP Web Jetadmin.[10]
Make it easy for all to print with one common driver.[11]
Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.[12]

Remarkable value for professional, in-office colour

Manage your budget with professional-quality colour at up to 50% less cost per page than lasers.[1]
Print up to 3x as many pages with optional Original HP high-yield ink cartridges.[2]
Produce professional-quality colour and black text that’s perfect for printing reports, emails, and more.
Produce water-, smear-, and fade-resistant prints that stand up to highlighters.[5]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

4 individual inks

Individual Inks - Replace only the individual ink cartridge that runs out

Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password [11]

Print from virtually anywhere with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [12]

Remote control for your printer

Manage your e-all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app. [13]

Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [14]

Features
Recommended duty cycle
250 - 1500 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 5, PCL 6, PCL XL, PostScript 3, PDF
Printing colours *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Colour *
Yes
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
HP segment
Home
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
2400 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
34 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10 s
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum number of input trays *
1
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Glossy paper, Letterhead, Matte paper, Photo paper, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Index card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Direct printing
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
EAP-TLS, HTTPS, LEAP, PEAP, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6,8 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Design
Display
LED
Colour display
No
Display diagonal
5,08 cm (2")
Control type
Buttons
Country of origin
China
Certification
FCC CFR 47, Part 15 Class B (USA); ICES - 003, Issue 5 Class B (Canada)
Power
Power consumption (off)
0,12 W
Power consumption (standby)
3 W
Power consumption (max)
30 W
Energy Star Typical Electricity Consumption (TEC)
0,22 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP dynamic security
Yes
HP Instant Ink
Yes
System requirements
Recommended system requirements
Windows® 10, 8.1, 8, 7: 1 GHz 32-bit (x86)/64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista®: 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8; OS X El Capitan (v10.11), OS X Yosemite (v10.10), OS X Mavericks (v10.9); 1 GB Available Space; Internet Access
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra
Other operating systems supported
ChromeOS, Linux
Operational conditions
Non-operating relative humidity (non-condensing)
0 - 90%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2557 mm
Width
496 mm
Depth
420 mm
Height
203 mm
Weight
8,62 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Included cartridge capacity (CMY)
540 pages
AC adapter included
Yes
Cables included
AC
Bundled software
HP Dropbox, HP Google Drive, Microsoft DotNet
Package width
567 mm
Package depth
300 mm
Package height
487 mm
Package weight
11,4 kg
Technical details
Number of cartons per pallet layer
6 pc(s)
Logistics data
Harmonized System (HS) code
8443321040
Pallet weight
341 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
30 pc(s)
Other features
Print technology
Thermal inkjet
Number of print heads
4
Number of users
5 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:09:49
Uk has collected 2 expert reviews for HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United Arab Emirates 3 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP OfficeJet Pro 8210 Printer, Color, Printer for Home, Print, Two-sided printing:
Disclaimer

[1] Compared with the majority of HP colour laser AiOs <€400 excluding VAT, Q3 2016. Cost-per-page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and long-life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges' Manufacturer Recommended Street Price (MRSP) and page yield. ISO yield based on continuous printing in default mode. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] Based on yields for HP 956/957/958/959XL ink cartridges compared with HP 952/953/954/955A ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[5] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[6] Excludes first set of ISO test pages. For details, see http://www.hp.com/go/printerclaims.
[7] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[8] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[9] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting.
[10] HP Web Jetadmin is available for download at no additional charge at http://www.hp.com/go/webjetadmin.
[11] The HP Universal Print Driver is available for download at no additional charge at http://www.hp.com/go/upd.
[12] Based on HP internal research on competitor offerings (Device Security Comparison January 2015), and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Laboratory LLC, February 2015. Requires separate purchase. For details, see http://www.hp.com/go/securitymanager.

[11] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[12] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[13] Mobile device requires wireless access point and an Internet connection. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer to be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[14] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.

Technical specification disclaimers
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
Speed specifications have been updated to reflect current industry testing methods
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only, excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://www.hpconnected.com. HP ePrint requires: account registration, HP ePrint-enabled printer, Internet connection, and a wireless-enabled mobile device or Internet-connected computer with email capability. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Dimensions vary as per configuration
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty