location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 907XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
907XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6M19AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 413229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:48:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2023
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 907XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 907XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 907 ink cartridges work with: HP OfficeJet Pro 6960, 6970
  • - 1 Black (~1,500 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - The hassle-free, money-saving ink subscription
  • - Keep office printing simple. Easily install cartridges – replacing them is a snap. Reorder the right supplies at the right time through HP SureSupply.[3] When cartridges are empty, conveniently recycle them with HP Planet Partners at no charge.[4]
  • - Ideal for busy entrepreneurs and small-business owners who want to make a professional impression and serve the bottom line.
  • - Depend on Original HP 907XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 907XL High Yield Black Original Ink Cartridge :
The long product name of HP 907XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

907XL High Yield Black Original Ink Cartridge
More>>>
HP 907XL High Yield Black Original Ink Cartridge:
The official description of HP 907XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for busy entrepreneurs and small-business owners who want to make a professional impression and serve the bottom line.

Print high-quality documents with Original HP ink cartridges – designed with the printer for excellent worry-free performance.

Short summary description HP 907XL High Yield Black Original Ink Cartridge:
This short summary of the HP 907XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 907XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 37 ml, 1 pc(s), 1500 pages

Long summary description HP 907XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 907XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 907XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 37 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 1500 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro 6960, 6970
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
37 ml
Black ink page yield *
1500 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Operational conditions
Storage temperature (T-T)
5 - 45 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
106 mm
Depth
44 mm
Weight & dimensions
Height
115 mm
Weight
80 g
Package width
106 mm
Package depth
44 mm
Package height
115 mm
Package weight
100 g
Technical details
Box contents
Ink cartridge
Logistics data
Quantity per pallet
1260 pc(s)
Number of cartons per pallet
42 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
7 pc(s)
Pallet weight
153,73 g
Quantity per master (outer) case
30 pc(s)
Master (outer) case weight
3,18 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 820 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP 907XL High Yield Black Original Ink Cartridge:
Disclaimer

Technical specification disclaimers