location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM-310-KKWO2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512071168 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Grade Optical Sensor - a 10000 DPI sensor offers peak performance during even the most troubling times and easy access DPI control buttons on the top for quick adjustments
  • - Textured Rubberized Side Gips Comfortable grip with unmatched stability and control
  • - RGB Illumination Five preset modes and effects give your gear some flash
  • - Balanced Weight - Calibrated to 100 grams so not too light, not too heavy - just perfect for gaming and domination
  • - Ergonomic Shape - Ambidextrous design caters to both hands and all grip types
Warranty: 2 years
Long product name Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI :
The long product name of Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CM310 mice, 500-10000 DPI, 60 ips, 1000 Hz, 1 ms, USB 2.0, 1.8 m
More>>>
Short summary description Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI:
This short summary of the Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming CM310, Right-hand, Optical, USB Type-A, 10000 DPI, 60 fps, Black

Long summary description Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI:
This is an auto-generated long summary of Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI based on the first three specs of the first five spec groups.

Cooler Master Gaming CM310. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 10000 DPI, Frame rate: 60 fps, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel, Acceleration (max): 20 G. Illumination colour: Blue, Green, Red, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:19:52
Uk has collected 41 expert reviews for Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcworld.co.nz
Updated:
2019-12-01 16:19:46
With so many brands operating in the space, it's easy to spend more money than you need on a gaming mouse. Sure, thrills like comprehensive RGB lighting, 16K sensors and wireless charging are nice. But if you're after the basics, it's all icing on the cak...
Good Super-affordable, Great "mouse feel"...
Bad Limited RGB functionality, Not as sharp as high-end sensors...
Bottom line The CoolerMaster CM310 is a tick-the-boxes sort of product. It's not perfect and it doesn't really set a new high bar for gaming mice - but it isn't really trying too. The cocktail of ambitions and aspirations here is more humble.The CoolerMaster CM310 is...
75%
goodgearguide.com.au
Updated:
2019-12-01 16:19:46
With so many brands operating in the space, it's easy to spend more money than you need on a gaming mouse. Sure, thrills like comprehensive RGB lighting, 16K sensors and wireless charging are nice. But if you're after the basics, it's all icing on the cak...
Good Super-affordable, Great "mouse feel"...
Bad Limited RGB functionality, Not as sharp as high-end sensors...
Bottom line While the CoolerMaster CM310 isn't going to win awards for being the cheapest or best gaming mouse out there, it can certainly hold its own as one of the better cheap gaming mice out there...
75%
eteknix.com
Updated:
2019-12-01 16:19:47
Tired of fighting between the choice of feature and your budget? Then enter the new Cooler Master CM310 optical gaming mouse. Not only is it one of the most affordable gaming mice that Cooler Master produces. It's also equipped with a decent range of feat...
Bottom line Are you in the market for a quality work and gaming mouse, but don't want to spend a lot of money? Then the CM310 more than fits the bill. Great style, ergonomics, features, and some snazzy RGB thrills thrown in for good measure. If you can beat that for...
0%
nasilemaktech.com
Updated:
2019-12-01 16:19:48
It's a product that is highly affordable but with a few compromises. Let's take a look at what those compromises are. Also, this is a mouse – not the Elite 310 case from years ago.The color scheme for the Cooler Master CM310 is still within their new pa...
Bottom line Let's first begin by talking about the price. The Cooler Master CM310 is priced at only RM99 – which is highly affordable. I mean, for the price, I can understand why Cooler Master didn't have software to control the lighting, DPI, and to reprogram the bu...
70%
vortez.net
Updated:
2019-12-01 16:19:48
in the UK and $ US and for that you get a surprising amount of featuresThe first notable element is a Pixart A optical sensor, albeit a lower end setup it still offers a DPI range from to, as well as all the performance benefits of it being optical It...
Good Design, Solid feeling, Great for day-to-day work, Very strong gaming performance, Good RGB integration, Price...
Bad Lack of software could be an issue for some, No programmable buttons, Not the most comfortable mouse...
Bottom line The Cooler Master CM310 is a superb budget-friendly gaming mouse that has so much to offer on all fronts. Its design is nice and minimal and doesn't fall to some of the usual tropes found on mice at the price point. The build quality is better than expect...
0%
play3r.net
Updated:
2019-12-01 16:19:52
Some interesting feature pointed out on the packaging include:⦁ Gaming Grade Optical Sensor – a 10000 DPI sensor offers peak performance during even the most troubling times and easy access DPI control buttons on the top for quickadjustments.⦁ Textured Ru...
Good Great price for a top-notch budget peripheral, The CM310 is great as a daily driver and for gaming...
Bad It doesn't have that many buttons so not one for those who like macro mapped mouse buttons, There isn't a software suite to have the possibility of macros or RGB customisation...
70%
techteamgb.co.uk
Updated:
2019-12-01 16:19:52
Want one? Amazon: prourls.co/b376 The world of budget gaming mice is getting pretty crowded, but Cooler Master think their new CM310 is a real stand-out and worth your hard earned cash. Are they right though? Let's take a look at this 10,000 DPI gaming mo...
94%
Brand Image Product code Product Stock Price from
R-Go Tools RGOTWBMWLBL mouse Office Ambidextrous Bluetooth + USB Type-A Optical 2400 DPI R-Go Tools RGOTWBMWLBL mouse Office Ambidextrous Bluetooth + USB Type-A Optical 2400 DPI
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools RGOHEBAMRWL mouse Office Right-hand Bluetooth 1750 DPI R-Go Tools RGOHEBAMRWL mouse Office Right-hand Bluetooth 1750 DPI
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-711-GSOL1 MM711 Retro 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals MM720 mouse Gaming Right-hand USB Type-A Optical 16000 DPI
(show image)
MM-720-KKOL1 MM720 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MM110 mouse Gaming Right-hand USB Type-A 2400 DPI
(show image)
MM-110-GKOM1 MM110 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse MM530 mouse Gaming Right-hand USB Type-A Optical 12000 DPI
(show image)
SGM-4007-KLLW1 MasterMouse MM530 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse MM520 mouse Gaming Right-hand USB Type-A Optical 12000 DPI
(show image)
SGM-2007-KLON1 MasterMouse MM520 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI
(show image)
RGOHEWL Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming Mizar mouse Right-hand USB Type-A Laser 9800 DPI
(show image)
SGM-4005-KLLW1 Mizar 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI
(show image)
SGM-6002-KLLW1 Reaper 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)