DELL logo

DELL OptiPlex 7060 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121505
Info modified on:
14 Jun 2024, 03:47:38
Warranty:
3 Years Next Business Day
Long product name DELL OptiPlex 7060 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Intel Core i5-8500, 8GB (DDR4), 256GB (SSD), Intel UHD Graphics 630, Windows 10 Pro (64 bit), DVD±RW, 5 x USB 3.0, 4 x USB 2.0, 1 x USB 3.1 Type C, 2 x DisplayPort, 1 x LAN, 5.26 kg

DELL OptiPlex 7060 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

The desktop reimagined

OptiPlex has 25 years of experience delivering customer-led innovation for desktops by continuously adapting to the way you work. Now featuring versatile, space-saving form factors and 8th generation Intel® Processors to unleash your full potential.

Designed to tackle the workday

Compact without compromise: With full-power features in a space-saving design, more workers choose the OptiPlex micro than ever before. The micro takes up less surface area while still maintaining all the reliability you've come to expect.

Mount it and forget it: With exclusive custom mounting options, including the VESA mount or the OptiPlex Micro All-in-One Stand, the micro adapts to your unique environment, giving you the freedom to work how you want.

Powerful productivity

Power your success: With 8th generation Intel® Core™ Processors, every business task is a breeze. Intel® Optane™ Memory turns even the smallest, routine tasks into huge productivity gains, launching browsers and opening files faster and smoother than ever.

Connect with ease: Support up to three monitors with two native DisplayPorts and optional third port. Choose from third DisplayPort, HDMI 2.0b, VGA, or USB Type-C Alt Mode. Support additional monitors with discrete graphics options.

Smooth, speedy performance: Advanced PCIe NVMe drives provide a blazing-fast boost to data access times.

OptiPlex 7060 Micro with Intel Unite®

Smoother collaboration. Smarter meetings: Transform any room into a secure, modern meeting space with Intel Unite® software for better communication among teams, including real-time sharing, annotation and file transfers. Users can connect, share and display with a split-screen view, mark-up shared content, and drag and drop files with ease.

Secure

Because security starts with best-in class hardware, the OptiPlex micro features TPM 2.0 and a chassis intrusion switch. Add custom cable covers and a security lock to protect your investment. Plus, Dell Data Security offers comprehensive threat protection from end-to-end, so you can focus more on your work and spend less time worrying about your system.

Manageable

The Dell Client Command Suite automates and streamlines system deployment, configuration, monitoring and updates and is free on all Dell commercial PCs.

Reliable

Your system will withstand real world conditions thanks to a durable, built-to-last chassis that’s undergone MIL-STD 810G testing. A simple removable side panel allows for quick system access to easily upgrade and replace components like storage and memory, making your PC viable for years to come.

Short summary description DELL OptiPlex 7060 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

DELL OptiPlex 7060, 3 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 7060 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

DELL OptiPlex 7060. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL OptiPlex 7060 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black 70G86:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.